DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)

Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more

Page: 1 10 20 30 40 50 60 63 64 65 66 67 68 69 70 71 72 73 74 75 80 90 100 110 120 130 150 173
Product Name Notes
10.3V Clamp 291.3A Ipp Tvs Diode Surface Mount DO-214AB
10.3V Clamp 291.3A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
10.3V Clamp 291.3A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
103V Clamp 29.2A Ipp Tvs Diode Surface Mount DO-214AB
103V Clamp 29.2A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
11.2V Clamp 267.9A Ipp Tvs Diode Surface Mount DO-214AB
11.2V Clamp 267.9A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
11.2V Clamp 267.9A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
113V Clamp 26.6A Ipp Tvs Diode Surface Mount DO-214AB
113V Clamp 26.6A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
113V Clamp 26.6A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
12.9V Clamp 232.6A Ipp Tvs Diode Surface Mount DO-214AB
12.9V Clamp 232.6A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
12.9V Clamp 232.6A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
121V Clamp 24.8A Ipp Tvs Diode Surface Mount DO-214AB
121V Clamp 24.8A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
121V Clamp 24.8A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
126V Clamp 22.8A Ipp Tvs Diode Surface Mount DO-214AB
126V Clamp 22.8A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
126V Clamp 22.8A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
12V Clamp 250A Ipp Tvs Diode Surface Mount DO-214AB
12V Clamp 250A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
12V Clamp 250A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
13.6V Clamp 220.6A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
137V Clamp 20.8A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
14.4V Clamp 208.4A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
146V Clamp 20.6A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
15.4V Clamp 194.8A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
162V Clamp 18.6A Ipp Tvs Diode Surface Mount DO-214AB
162V Clamp 18.6A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
177V Clamp 16.8A Ipp Tvs Diode Surface Mount DO-214AB
177V Clamp 16.8A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
17V Clamp 176.4A Ipp Tvs Diode Surface Mount DO-214AB
17V Clamp 176.4A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
18.2V Clamp 164.8A Ipp Tvs Diode Surface Mount DO-214AB
18.2V Clamp 164.8A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
19.9V Clamp 150.6A Ipp Tvs Diode Surface Mount DO-214AB
19.9V Clamp 150.6A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
193V Clamp 15.6A Ipp Tvs Diode Surface Mount DO-214AB
193V Clamp 15.6A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
209V Clamp 14.4A Ipp Tvs Diode Surface Mount DO-214AB
209V Clamp 14.4A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
21.5V Clamp 139.4A Ipp Tvs Diode Surface Mount DO-214AB
21.5V Clamp 139.4A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
21.5V Clamp 139.4A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
23.2V Clamp 129.4A Ipp Tvs Diode Surface Mount DO-214AB
23.2V Clamp 129.4A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
23.2V Clamp 129.4A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
24.4V Clamp 123A Ipp Tvs Diode Surface Mount DO-214AB
24.4V Clamp 123A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
24.4V Clamp 123A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
243V Clamp 12.4A Ipp Tvs Diode Surface Mount DO-214AB
243V Clamp 12.4A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
243V Clamp 12.4A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
259V Clamp 11.6A Ipp Tvs Diode Surface Mount DO-214AB
259V Clamp 11.6A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
26V Clamp 115.4A Ipp Tvs Diode Surface Mount DO-214AB
26V Clamp 115.4A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
26V Clamp 115.4A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
27.6V Clamp 106.6A Ipp Tvs Diode Surface Mount DO-214AB
27.6V Clamp 106.6A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
27.6V Clamp 106.6A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
275V Clamp 11A Ipp Tvs Diode Surface Mount DO-214AB
275V Clamp 11A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
275V Clamp 11A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
29.2V Clamp 102.8A Ipp Tvs Diode Surface Mount DO-214AB
29.2V Clamp 102.8A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
29.2V Clamp 102.8A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
32.4V Clamp 92.6A Ipp Tvs Diode Surface Mount DO-214AB
32.4V Clamp 92.6A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
32.4V Clamp 92.6A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
35.5V Clamp 84.4A Ipp Tvs Diode Surface Mount DO-214AB
35.5V Clamp 84.4A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
35.5V Clamp 84.4A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
38.9V Clamp 77.2A Ipp Tvs Diode Surface Mount DO-214AB
38.9V Clamp 77.2A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
38.9V Clamp 77.2A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
42.1V Clamp 71.2A Ipp Tvs Diode Surface Mount DO-214AB
42.1V Clamp 71.2A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
42.1V Clamp 71.2A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
45.4V Clamp 66A Ipp Tvs Diode Surface Mount DO-214AB
45.4V Clamp 66A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
45.4V Clamp 66A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
48.4V Clamp 62A Ipp Tvs Diode Surface Mount DO-214AB
48.4V Clamp 62A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
48.4V Clamp 62A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
53.3V Clamp 56.2A Ipp Tvs Diode Surface Mount DO-214AB
53.3V Clamp 56.2A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
53.3V Clamp 56.2A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount DO-214AB
58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
64.5V Clamp 46.4A Ipp Tvs Diode Surface Mount DO-214AB
64.5V Clamp 46.4A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
64.5V Clamp 46.4A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
69.4V Clamp 43.2A Ipp Tvs Diode Surface Mount DO-214AB
69.4V Clamp 43.2A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
69.4V Clamp 43.2A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
72.7V Clamp 41.2A Ipp Tvs Diode Surface Mount DO-214AB
72.7V Clamp 41.2A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
72.7V Clamp 41.2A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
77.4V Clamp 38.8A Ipp Tvs Diode Surface Mount DO-214AB
77.4V Clamp 38.8A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
77.4V Clamp 38.8A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
82.4V Clamp 36.4A Ipp Tvs Diode Surface Mount DO-214AB
82.4V Clamp 36.4A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
82.4V Clamp 36.4A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
87.1V Clamp 34.4A Ipp Tvs Diode Surface Mount DO-214AB
87.1V Clamp 34.4A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
87.1V Clamp 34.4A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
9.2V Clamp 326A Ipp Tvs Diode Surface Mount DO-214AB
9.2V Clamp 326A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
9.2V Clamp 326A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
93.6V Clamp 32A Ipp Tvs Diode Surface Mount DO-214AB
93.6V Clamp 32A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
93.6V Clamp 32A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
96.8V Clamp 31A Ipp Tvs Diode Surface Mount DO-214AB
96.8V Clamp 31A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
96.8V Clamp 31A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
TVS DIODE 15VWM 24.4VC DO215AB
TVS DIODE 160VWM 259VC DO214AB
TVS DIODE 5VWM 9.2VC DO214AB
TVS DIODE 64VWM 103VC DO215AB
TVS DIODE 75VWM 121VC DO215AB
TVS DIODE 7VWM 12VC DO215AB

<< Prev Next >>