Clamp Ipp Tvs Diode Surface Mount 6-UDFN (1.6x1.6)
6-Line Transient Voltage Suppressor Array, UDFN6 1.6x1.6, 0.5P, 3000-REEL Product overview: NUP6012PMUTAG from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NUP6012PMUTAG can be used for catalog matching and distributor lookup.
Win Source Part Number: 1160904-NUP6012PMUTA
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 6
Voltage - Reverse Standoff (Typ): 4V (Max)
Voltage - Breakdown (Min): 5.2V
Power Line Protection: No
Capacitance @ Frequency: 0.7pF @ 1MHz
Package / Case: 6-UFDFN Exposed Pad
Supplier Device Package: 6-UDFN (1.6x1.6)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: 2156-NUP6012PMUTAG-O
Base Product Number: NUP6012
Product Status: Obsolete
TVS DIODE 4VWM 6UDFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | NUP6012PMUTAG-ND | 144-NUP6012PMUTAG | 1160904-NUP6012PMUTAG | NUP6012PMUTAG |
| Product Name | TVS Diodes | TVS Protection Diode | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | 6-UFDFN Exposed Pad | Tape and Reel | 6-UFDFN Exposed Pad | 6-UDFN (1.6x1.6) |
| VBR | 5.2 volts | 5.2 volts | 5.2 volts |