13V Clamp 1.6A (8/20µs) Ipp Tvs Diode Surface Mount 8-DFN (1.6x1.6)
8 Line Low Capacitance Transient Voltage Suppressor, DFN8 1.6x1.6x0.9 mm, 0.4p, 3000-REEL Product overview: NUP8010MNT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NUP8010MNT1G can be used for catalog matching and distributor lookup.
TVS DIODE 3VWM 13VC 8-DFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | NUP8010MNT1G-ND | 144-NUP8010MNT1G | NUP8010MNT1G |
| Product Name | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |
| Package | 8-VFDFN Exposed Pad | Tape and Reel | 8-DFN (1.6x1.6) |
| Peak Pulse Power | 20 watts | 20 watts | 20 watts |
| VC | 13 volts | 13 volts |