13V Clamp 1.6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-553
TVS DIODE 4.3VWM 13VC SOT553
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | NZQA6V8AXV5T2-ND | NZQA6V8AXV5T2 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SOT-553 | SOT-553 |
| Peak Pulse Power | 20 watts | 20 watts |
| VC | 13 volts | 13 volts |