48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount SOD-123FL
48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount SOD-123FL
SURFACE MOUNT TRANSIENT VOLTAGE
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 3757-P4FL30A-AU_R1_000A1CT-ND | P4FL30A-AU_R1_000A1 |
| Product Name | TVS Diodes | TVS Diodes |
| Configuration | Single | |
| Package | SOD-123; SOD-123F | |
| Peak Pulse Power | 400 watts | |
| VC | 48.4 volts |