32.4V Clamp 12.3A Ipp Tvs Diode Surface Mount SOD-123FL
32.4V Clamp 12.3A Ipp Tvs Diode Surface Mount SOD-123FL
32.4V Clamp 12.3A Ipp Tvs Diode Surface Mount SOD-123FL
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 3757-P4FL20A_R1_00001TR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-123; SOD-123F |
| Peak Pulse Power | 400 watts |
| VC | 32.4 volts |