Bidirectional TVS Diode Array, 70V, 4Ch, 3pF, SC Package Product overview: NUP4301MR6T1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 70V, 3pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 70V, 3pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NUP4301MR6T1G can be used for catalog matching and distributor lookup.
Clamp Ipp Tvs Diode Surface Mount SC-74
Clamp Ipp Tvs Diode Surface Mount SC-74
Clamp Ipp Tvs Diode Surface Mount SC-74
onsemi NUP4301MR6T1G TVS Diode Array
TVS DIODE ARRAY, 70V, TSOP; Clamping Voltage Vc Max:-; Diode Case Style:SC-74; No. of Pins:6Pins; Operating Voltage:1.25V; Product Range:-; Automotive Qualification Standard:AEC-Q101; Breakdown Voltage Max:70V; Capacitance, Cd:3pF RoHS Compliant: Yes
TVS DIODE ARRAY, 70V, TSOP, FULL REEL; Product Range:-; TVS Polarity:Bidirection
Transient Voltage Suppressor, TVS, 70 V, SC-74, 6 RoHS Compliant: Yes
Rectifiers Low Cap. for ESD Protection in 4 Line
TVS DIODE SC74
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Diode Arrays | Diodes | Rectifiers | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-NUP4301MR6T1G | NUP4301MR6T1GOSCT-ND | 6899988 | NUP4301MR6T1G | 06R3479 | 45J2205 | 90W9323 | NUP4301MR6T1G | NUP4301MR6T1G |
| Product Name | 70V 3pF TVS Protection Diode | TVS Diodes | TVS Diodes | TVS Diodes | Tvs Diode Array, 70V, Tsop; Clamping Voltage Vc Max Onsemi | Tvs Diode Array, 70V, Tsop, Full Reel; Product Range Onsemi | Transient Voltage Suppressor, Tvs, 70 V, Sc-74, 6 Rohs Compliant Onsemi | Rectifiers | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| Package | Tape and Reel | SC-74; SOT457; SC-74, SOT-457 | Sc-74 | SOT457; SC-74, SOT-457 | SC-74 | SC-74 | SC-74-6 | SC-74 | |
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||||
| VBR | 70 volts | 70 volts | ? to 70 volts | 70 volts |