Trans Voltage Suppressor Diode, 100W, Unidirectional, 4 Element, Silicon
12.5V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-553
TVS DIODE 4.3VWM 12.5VC SOT553
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | NZQA6V8XV5T2 | NZQA6V8XV5T2-ND | NZQA6V8XV5T2 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| RoHS Compliant | RoHS | ||
| Configuration | Single | ||
| Package | SOT-553 | SOT-553 | |
| Peak Pulse Power | 100 watts | 100 watts |