PANJIT SemiConductor TVS Diodes P4FL30A_R1_00001

Description
48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount SOD-123FL
Request a Quote Datasheet
Description
48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount SOD-123FL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 3757-P4FL30A_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount SOD-123FL

48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount SOD-123FL

Buy Now Datasheet
TVS Diodes - 3757-P4FL30A_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount SOD-123FL

48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount SOD-123FL

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1362012-P4FL30A_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1362012-P4FL30A_R1_00001
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1362012-P4FL30A_R1_00001
Win Source Part Number: 1362012-P4FL30A_R1_0 0001 Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 48 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: Panjit International Inc. Package: Tape & Reel Product Status: Active Package / Case: SOD-123F Supplier Device Package: SOD-123FL Base Product Number: P4FL30 Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Reverse Standoff (Typ): 30V Voltage - Breakdown (Min): 33.3V Voltage - Clamping (Max) @ Ipp: 48.4V Current - Peak Pulse (10/1000µs): 8.3A Power - Peak Pulse: 400W Power Line Protection: No Unidirectional Channels: 1

Win Source Part Number: 1362012-P4FL30A_R1_00001
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 48 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Panjit International Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: SOD-123F
Supplier Device Package: SOD-123FL
Base Product Number: P4FL30
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Reverse Standoff (Typ): 30V
Voltage - Breakdown (Min): 33.3V
Voltage - Clamping (Max) @ Ipp: 48.4V
Current - Peak Pulse (10/1000µs): 8.3A
Power - Peak Pulse: 400W
Power Line Protection: No
Unidirectional Channels: 1

Buy Now Datasheet
400W 30V TVS Protection Diode - 144-P4FL30A_R1_00001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400W 30V TVS Protection Diode
144-P4FL30A_R1_00001
400W 30V TVS Protection Diode 144-P4FL30A_R1_00001
Trans Voltage Suppressor Diode, 400W, 30V V(RWM), Unidirectional, 1 Element, Silicon, Product overview: P4FL30A_R1_00001 from PANJIT is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400W, 30V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 400W, 30V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4FL30A_R1_00001 can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 400W, 30V V(RWM), Unidirectional, 1 Element, Silicon, Product overview: P4FL30A_R1_00001 from PANJIT is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400W, 30V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 400W, 30V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4FL30A_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
SURFACE MOUNT TRANSIENT VOLTAGE

SURFACE MOUNT TRANSIENT VOLTAGE

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 3757-P4FL30A_R1_00001TR-ND 1362012-P4FL30A_R1_00001 144-P4FL30A_R1_00001 P4FL30A_R1_00001
Product Name TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 400W 30V TVS Protection Diode TVS Diodes
Configuration Single Single
Package SOD-123; SOD-123F SOD-123F
Peak Pulse Power 400 watts 400 watts
VC 48.4 volts 48.4 volts
VBR 33.3 volts 33.3 volts
Unlock Full Specs
to access all available technical data