Trans Voltage Suppressor Diode, 20W, 4.3V V(RWM), Unidirectional, 4 Element, Silicon
Clamp Ipp Tvs Diode Surface Mount SOT-953
4-Ch Unidirectional TVS Diode Array, 4.3V, 15pF, SOT-953 Product overview: NUP46V8P5T5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 4.3V, 15pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 4.3V, 15pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NUP46V8P5T5G can be used for catalog matching and distributor lookup.
TVS DIODE 4.3VWM SOT953
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | NUP46V8P5T5G | NUP46V8P5T5G-ND | 144-NUP46V8P5T5G | NUP46V8P5T5G |
| Product Name | TVS Diodes | 4.3V 15pF TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| RoHS Compliant | RoHS | RoHS | ||
| Configuration | Single | Single | ||
| Package | SOT-953 | Tape and Reel | SOT-953 |