PANJIT SemiConductor TVS Diodes P4FL33A-AU_R1_000A1

Description
53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount SOD-123FL
Request a Quote Datasheet
Description
53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount SOD-123FL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 3757-P4FL33A-AU_R1_000A1DKR-ND - DigiKey
Thief River Falls, MN, United States
53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount SOD-123FL

53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount SOD-123FL

Buy Now Datasheet
TVS Diodes - 3757-P4FL33A-AU_R1_000A1CT-ND - DigiKey
Thief River Falls, MN, United States
53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount SOD-123FL

53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount SOD-123FL

Buy Now Datasheet
TVS Diodes - 3757-P4FL33A-AU_R1_000A1TR-ND - DigiKey
Thief River Falls, MN, United States
53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount SOD-123FL

53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount SOD-123FL

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1083558-P4FL33A-AU_R1_000A1 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1083558-P4FL33A-AU_R1_000A1
Circuit Protection - TVS - Diodes 1083558-P4FL33A-AU_R1_000A1
Win Source Part Number: 1083558-P4FL33A-AU_R 1_000A1 Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101 Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 33V Voltage - Breakdown (Min): 36.7V Voltage - Clamping (Max) @ Ipp: 53.3V Power - Peak Pulse: 400W Power Line Protection: No Current - Peak Pulse (10/1000µs): 7.5A Package / Case: SOD-123F Supplier Device Package: SOD-123FL Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-P4FL33A-AU_R1_0 00A1CT,3757-P4FL33A- AU_R1_000A1TR,3757-P 4FL33A-AU_R1_000A1DK R

Win Source Part Number: 1083558-P4FL33A-AU_R1_000A1
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 33V
Voltage - Breakdown (Min): 36.7V
Voltage - Clamping (Max) @ Ipp: 53.3V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 7.5A
Package / Case: SOD-123F
Supplier Device Package: SOD-123FL
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.
Other Names: 3757-P4FL33A-AU_R1_000A1CT,3757-P4FL33A-AU_R1_000A1TR,3757-P4FL33A-AU_R1_000A1DKR

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 3757-P4FL33A-AU_R1_000A1DKR-ND 1083558-P4FL33A-AU_R1_000A1
Product Name TVS Diodes Circuit Protection - TVS - Diodes
Configuration Single
Package SOD-123; SOD-123F SOD-123F
Peak Pulse Power 400 watts 400 watts
VC 53.3 volts 53.3 volts
Unlock Full Specs
to access all available technical data