25V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
25V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
25V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
TVS Diode, Unidirectional, 4-Ch, 5V, 6V Breakdown, 10pF, SOIC Product overview: NUP4201DR2G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 6V, 10pF, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 6V, 10pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NUP4201DR2G can be used for catalog matching and distributor lookup.
TVS DIODE 5VWM 25VC 8-SOIC
DIODE ARRAY, TVS, 500W, 5V, SOIC; Product Range:-; TVS Polarity:Unidirectio
DIODE, TVS, UNIDIR; Product Range:NUP42 Series; TVS Polarity:Unidirectio
TVS DIODE 5VWM 25VC 8-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | NUP4201DR2GOSDKR-ND | 144-NUP4201DR2G | NUP4201DR2G | 29X6229 | 27W1982 | NUP4201DR2G |
| Product Name | TVS Diodes | 5V 6V 10pF SOIC TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode Array, Tvs, 500W, 5V, Soic; Product Range Onsemi | Diode, Tvs, Unidir; Product Range Onsemi | TVS Diodes |
| Configuration | Single | Single | ||||
| Package | "8-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | 8-SOIC | SOIC | 8-SOIC (0.154", 3.90mm Width) | |
| Peak Pulse Power | 500 watts | 500 watts | 500 watts | 500 watts | ||
| VC | 25 volts | 25 volts | 25 volts | |||
| VBR | 6 volts | 6 volts | 6 volts | 6 volts |