13.6V Clamp 29.4A Ipp Tvs Diode Surface Mount SOD-123FL
Win Source Part Number: 1083560-P4FL8.0A_R1_
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 8V
Voltage - Breakdown (Min): 8.89V
Voltage - Clamping (Max) @ Ipp: 13.6V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 29.4A
Package / Case: SOD-123F
Supplier Device Package: SOD-123FL
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.
Other Names: 3757-P4FL8.0A_R1_000
SURFACE MOUNT TRANSIENT VOLTAGE
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 3757-P4FL8.0A_R1_00001TR-ND | 1083560-P4FL8.0A_R1_00001 | P4FL8.0A_R1_00001 |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SOD-123; SOD-123F | SOD-123F | SOD-123; SOD-123FL |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts |
| VC | 13.6 volts | 13.6 volts | 13.6 volts |