9.97V Clamp 6.11A (8/20µs) Ipp Tvs Diode Surface Mount SC-75, SOT-416
TVS Diode, 5.6V DC, Unidirectional, 2-Ch, SOT-416 Product overview: NZL5V6ATT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NZL5V6ATT1G can be used for catalog matching and distributor lookup.
TVS DIODE 3VWM 9.97V SC75 SOT416
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | NZL5V6ATT1GOSTR-ND | 144-NZL5V6ATT1G | NZL5V6ATT1G |
| Product Name | TVS Diodes | 5.6V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |
| Package | SOT416; SC-75, SOT-416 | Tape and Reel | SOT416; SC-75, SOT-416 |
| VC | 9.97 volts | 9.97 volts | |
| VBR | 5.3 volts | 5.3 volts |