onsemi 5.6V 10A 90pF TVS Protection Diode NZQA5V6XV5T1

Description
Unidirectional TVS Diode, 5.6V, 10A, 90pF, SOT-553 Product overview: NZQA5V6XV5T1 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5.6V, 10A, 90pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5.6V, 10A, 90pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NZQA5V6XV5T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Unidirectional TVS Diode, 5.6V, 10A, 90pF, SOT-553 Product overview: NZQA5V6XV5T1 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5.6V, 10A, 90pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5.6V, 10A, 90pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NZQA5V6XV5T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.6V 10A 90pF TVS Protection Diode
144-NZQA5V6XV5T1
5.6V 10A 90pF TVS Protection Diode 144-NZQA5V6XV5T1
Unidirectional TVS Diode, 5.6V, 10A, 90pF, SOT-553 Product overview: NZQA5V6XV5T1 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5.6V, 10A, 90pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5.6V, 10A, 90pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NZQA5V6XV5T1 can be used for catalog matching and distributor lookup.

Unidirectional TVS Diode, 5.6V, 10A, 90pF, SOT-553 Product overview: NZQA5V6XV5T1 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5.6V, 10A, 90pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5.6V, 10A, 90pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NZQA5V6XV5T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - NZQA5V6XV5T1 - 1232849-NZQA5V6XV5T1 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - NZQA5V6XV5T1
1232849-NZQA5V6XV5T1
TVS - TVS - Diodes - NZQA5V6XV5T1 1232849-NZQA5V6XV5T1
Manufacturer: ON Semiconductor Win Source Part Number: 1232849-NZQA5V6XV5T1 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1232849-NZQA5V6XV5T1
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now
TVS Diodes - NZQA5V6XV5T1OS-ND - DigiKey
Thief River Falls, MN, United States
10.5V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOT-553

10.5V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOT-553

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - NZQA5V6XV5T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
NZQA5V6XV5T1
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes NZQA5V6XV5T1
TVS DIODE 3VWM 10.5VC SOT553

TVS DIODE 3VWM 10.5VC SOT553

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-NZQA5V6XV5T1 1232849-NZQA5V6XV5T1 NZQA5V6XV5T1OS-ND NZQA5V6XV5T1
Product Name 5.6V 10A 90pF TVS Protection Diode TVS - TVS - Diodes - NZQA5V6XV5T1 TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel SOT-553 SOT-553
Peak Pulse Power 100 watts 100 watts 100 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data