VAST STOCK CO., LIMITED Datasheets for IC Switching Voltage Regulators
IC switching voltage regulators are integrated circuits (ICs) that store energy in an inductor, transformer, or capacitor and then use this storage device to transfer energy from the input to the output in discrete packets over a low-resistance switch.
IC Switching Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| Switching Controllers 2.2 - 16V input, 2MHz, N-Channel FET synchronous buck controller w output over V & under V latch-off 14-TSSOP 0 to 125 | |
| Switching Controllers 5.5 V to 30 V input, 200 kHz, synchronous DCAP2 mode dual step-down controller with LDO 28-TSSOP 0 to 125 | |
| Switching Controllers DL Adj SD Switching Pwr Supply Cntlr | |
| Switching Controllers Dual Sync Buck Reg Cntlr | |
| Switching Controllers Dual Synchronous Buck Regulator Controller 28-TSSOP -5 to 125 | |
| Switching Controllers N-CH FET Sync Buck Reg Cntlr | |
| Switching Controllers Single Phase Hysteretic Buck Controller 48-TSSOP -5 to 110 | |
| Switching Controllers Single Phase Hysteretic Buck Controller 48-WQFN -5 to 110 | |
| Switching Controllers Two-Phase Sync SD Switching Cntlr | |
| Switching Voltage Regulators 0.5A BUCK SW REG 150KHZ | |
| Switching Voltage Regulators 0.6/1.6 MHz Boost Converters With 22V Internal FET Switch in SOT-23 5-SOT-23 -40 to 125 | |
| Switching Voltage Regulators 0.6/1.6MHZ BOOST CONVERTER | |
| Switching Voltage Regulators 0.8V to 14V input voltage, 2A load current, step-up DC-DC 14-WSON -40 to 85 | |
| Switching Voltage Regulators 0.8V to 14V input voltage, 2A load current, step-up DC-DC 8-VSSOP -40 to 85 | |
| Switching Voltage Regulators 1.4MHz Cuk Converter 5-SOT-23 -40 to 125 | |
| Switching Voltage Regulators 1.4MHZ CUK CONVERTER | |
| Switching Voltage Regulators 1.5A Hi Eff Sync Switch Reg | |
| Switching Voltage Regulators 1.5A High Eff Switching Reg | |
| Switching Voltage Regulators 1.5A HIGH EFFICIENCY SWITCHING REG | |
| Switching Voltage Regulators 1.5A High Efficiency Switching Regulator 16-TSSOP -40 to 125 | |
| Switching Voltage Regulators 1.5A High Efficiency Synchronous Switching Regulator 16-TSSOP -40 to 125 | |
| Switching Voltage Regulators 1.5A Switch Reg w/ Hi Eff Sleep Mode | |
| Switching Voltage Regulators 1.5A Switching Regulator with High Efficiency Sleep Mode 16-HTSSOP -40 to 125 | |
| Switching Voltage Regulators 1.6 MHz boost converter with 30V Internal FET switch in SOT-23 5-SOT-23 -40 to 125 | |
| Switching Voltage Regulators 1.6 MHZ BOOST CONVERTER | |
| Switching Voltage Regulators 1.6MHz Boost Cnvtr 30V Int FET Switch | |
| Switching Voltage Regulators 100mA switched capacitor voltage converter 8-SOIC -40 to 85 | |
| Switching Voltage Regulators 150 KHZ 1A STEP-DOWN VLTG REG | |
| Switching Voltage Regulators 150 KHZ 3A STEP-DOWN VLTG REG | |
| Switching Voltage Regulators 150KHZ 0.5A STEP- DOWN VLTG REG | |
| Switching Voltage Regulators 150KHZ 1A STEP-DOWN VLTG REG | |
| Switching Voltage Regulators 1A BUCK SW REG 150KHZ | |
| Switching Voltage Regulators 2.5A High Eff Sync Switching Reg | |
| Switching Voltage Regulators 2.5A High Efficiency Synchronous Switching Regulator 16-TSSOP -40 to 125 | |
| Switching Voltage Regulators 200mA switched capacitor voltage converter 8-SOIC -40 to 85 | |
| Switching Voltage Regulators 200mA switched capacitor voltage converter with low current shutdown mode 8-SOIC -40 to 85 | |
| Switching Voltage Regulators 20mA switched capacitor voltage converter 6-SOT-23 -40 to 85 | |
| Switching Voltage Regulators 3-Amp Flyback Reg | |
| Switching Voltage Regulators 30V 600 mA Step Down Switching Reg | |
| Switching Voltage Regulators 30V, 600 mA Step Down Switching Regulator 10-WSON -40 to 125 | |
| Switching Voltage Regulators 30V, 600 mA Step Down Switching Regulator 14-TSSOP | |
| Switching Voltage Regulators 3A BUCK SWCH 150KHZ | |
| Switching Voltage Regulators 3A SD VTG Reg w/ Adj Crnt Limit | |
| Switching Voltage Regulators 3A SD Vtg Reg | |
| Switching Voltage Regulators 3A STEP-DOWN VLTG REG | |
| Switching Voltage Regulators 3A Switch Reg w/ Hi Eff Sleep Mode | |
| Switching Voltage Regulators 3A Switching Reg | |
| Switching Voltage Regulators 3A Switching Regulator with High Efficiency Sleep Mode 20-HTSSOP -40 to 125 | |
| Switching Voltage Regulators 3A, Constant On Time Buck Regulator 16-HTSSOP -40 to 125 | |
| Switching Voltage Regulators 3A,CONSTANT ON TIME BUCK REG | |
| Switching Voltage Regulators 4.5V to 40V, 1A SIMPLE SWITCHER- buck converter 7-DDPAK/TO-263 -40 to 125 | |
| Switching Voltage Regulators 4.5V to 40V, 1A SIMPLE SWITCHER- buck converter 7-TO-220 -40 to 125 | |
| Switching Voltage Regulators 40mA switched capacitor voltage converter 6-SOT-23 -40 to 85 | |
| Switching Voltage Regulators 4V to 40V, 3A Step-Up Wide Vin Flyback Converter 5-DDPAK/TO-263 -40 to 125 | |
| Switching Voltage Regulators 4V to 40V, 3A Step-Up Wide Vin Flyback Converter 5-TO-220 -40 to 125 | |
| Switching Voltage Regulators 4V to 40V, 3A Step-Up Wide Vin Flyback Regulator 7-DDPAK/TO-263 -40 to 125 | |
| Switching Voltage Regulators 4V to 40V, 3A Step-Up Wide Vin Flyback Regulator 7-TO-220 -40 to 125 | |
| Switching Voltage Regulators 4V to 40V, 5A Step-Up Wide Vin Flyback Regulator 5-DDPAK/TO-263 -40 to 125 | |
| Switching Voltage Regulators 4V to 40V, 5A Step-Up Wide Vin Flyback Regulator 5-TO-220 -40 to 125 | |
| Switching Voltage Regulators 5A Flyback Reg w/ Shutdown | |
| Switching Voltage Regulators 5A Flyback Reg | |
| Switching Voltage Regulators 5A Flyback Regulator with Shutdown 7-DDPAK/TO-263 -40 to 125 | |
| Switching Voltage Regulators 5A FLYBACK REGULATOR | |
| Switching Voltage Regulators 5A SD Vtg Reg | |
| Switching Voltage Regulators 5A STEP-DOWN VLTG REG | |
| Switching Voltage Regulators 600kHz/1.25MHz 2.5A Step-up DC/DC Cnvtr | |
| Switching Voltage Regulators 600kHz/1.25MHz, 2.5A, step-up PWM DC/DC converter 14-TSSOP -40 to 125 | |
| Switching Voltage Regulators 600kHz/1.25MHz,2.5A SU PWM DC/DC Cnvrtr | |
| Switching Voltage Regulators 600kHz/1.3MHz Step-up PWM DC/DC Converter 8-VSSOP -40 to 125 | |
| Switching Voltage Regulators 600kHz/1.3MHz Stp-up PWM DC/DC Cnvtr | |
| Switching Voltage Regulators 8V to 40V, 3A SIMPLE SWITCHER- buck converter with adjustable current limit 14-VSON -40 to 125 | |
| Switching Voltage Regulators 8V to 40V, 3A SIMPLE SWITCHER- buck converter with adjustable current limit 7-DDPAK/TO-263 -40 to 125 | |
| Switching Voltage Regulators 8V to 40V, 3A SIMPLE SWITCHER- buck converter with adjustable current limit 7-TO-220 -40 to 125 | |
| Switching Voltage Regulators 8V to 40V, 500mA SIMPLE SWITCHER- buck converter with 5 external components 16-WSON -40 to 125 | |
| Switching Voltage Regulators 8V to 40V, 500mA SIMPLE SWITCHER- buck converter with 5 external components 8-SOIC -40 to 125 | |
| Switching Voltage Regulators 8V to 40V, 5A SIMPLE SWITCHER- buck converter with high efficiency 14-VSON -40 to 125 | |
| Switching Voltage Regulators 8V to 40V, 5A SIMPLE SWITCHER- buck converter with high efficiency 7-DDPAK/TO-263 -40 to 125 | |
| Switching Voltage Regulators 8V to 40V, 5A SIMPLE SWITCHER- buck converter with high efficiency 7-TO-220 -40 to 125 | |
| Switching Voltage Regulators Dual 2 A, high-efficiency synchronous DC/DC converter 16-WQFN -40 to 125 | |
| Switching Voltage Regulators Dual 2 A, high-efficiency synchronous DC/DC converter 20-HTSSOP -40 to 125 | |
| Switching Voltage Regulators Dual 2.0A Hi Freq Sync SD DC-DC Reg | |
| Switching Voltage Regulators Dual 2.0A High Freq Sync SD DC-DC Reg | |
| Switching Voltage Regulators Dual 2.0A Step-Dwn DC-DC Cnvtr | |
| Switching Voltage Regulators Dual 2.0A,High Freq Sync SD DC-DC Reg | |
| Switching Voltage Regulators Dual 2A 500kHz Wide Input Range Buck Reg | |
| Switching Voltage Regulators Dual 2A, 500kHz Wide Input Range Buck Regulator 16-HTSSOP -40 to 125 | |
| Switching Voltage Regulators Dual 2A, 500kHz Wide Input Range Buck Regulator 16-WSON | |
| Switching Voltage Regulators DUAL 2A,500KHZ WIDE IN RANGE BUCK REG | |
| Switching Voltage Regulators Dual step-down DC/DC converter 24-TSSOP -40 to 125 | |
| Switching Voltage Regulators Dual step-down DC/DC converter with adjustable output 24-TSSOP -40 to 125 | |
| Switching Voltage Regulators DUAL STEP-DOWN DC/DC CONVERTER | |
| Switching Voltage Regulators Gated-Oscillator-Bas ed Automotive DC-DC Boost Converter 14-WSON -40 to 125 | |
| Switching Voltage Regulators Gen Prp Gated Oscill DC/DC Boost Cnvtr | |
| Switching Voltage Regulators GEN PURP,GATED OSC DC/DC BOOST CONVRTR | |
| Switching Voltage Regulators GP Gated Oscillator DC/DC Boost Cnvtr | |
| Switching Voltage Regulators Hi Eff 3A SD Vtg Reg | |
| Switching Voltage Regulators HI EFF 500MA STEP- DOWN VLTG REG | |
| Switching Voltage Regulators Hi Eff 5A SD VTG Reg | |
| Switching Voltage Regulators HIGH EFF 1A STEP- DOWN VLTG REG | |
| Switching Voltage Regulators High Eff 3A SD VTG Reg | |
| Switching Voltage Regulators HIGH EFF 3A STEP- DOWN VLTG REG | |
| Switching Voltage Regulators HIGH EFF 5A STEP- DOWN VLTG REG | |
| Switching Voltage Regulators High Voltage (30V, 1.25A) Step Down Switching Regulator 10-WSON -40 to 125 | |
| Switching Voltage Regulators High VTG (30V 1.25A) SD Switching Reg | |
| Switching Voltage Regulators Lo Input Vtg Step-Up DC-DC | |
| Switching Voltage Regulators LOW INP VLTG,STEP-UP DC-DC | |
| Switching Voltage Regulators pwr Cnvtr 150 kHz 0.5A SD Vtg Reg | |
| Switching Voltage Regulators pwr Cnvtr 150 kHz 1A SD Vtg Reg | |
| Switching Voltage Regulators pwr Cnvtr 150 KHz 2A SD Vtg Reg | |
| Switching Voltage Regulators pwr Cnvtr 150 KHz 3A SD Vtg Reg | |
| Switching Voltage Regulators Pwr Cnvtr 150KHz 0.5A SD VTG Reg | |
| Switching Voltage Regulators Pwr Cnvtr 150KHz 1A SD VTG Reg | |
| Switching Voltage Regulators Pwr Cnvtr 150KHz 2A SD VTG Reg | |
| Switching Voltage Regulators Pwr Cnvtr 150KHz 3A SD VTG Reg | |
| Switching Voltage Regulators pwr Cnvtr Hi Eff 1A SD Vtg Reg | |
| Switching Voltage Regulators Pwr Cnvtr Hi Eff 500mA SD Vtg Reg | |
| Switching Voltage Regulators Pwr Cnvtr High Eff 1A SD VTG Reg | |
| Switching Voltage Regulators Pwr Cnvtr High Eff 500mA SD VTG Reg | |
| Switching Voltage Regulators PWR CONVERTER 150KHz 1A ST-DOWN VLTG REG | |
| Switching Voltage Regulators PWR CONVERTER 150KHz 2A ST-DOWN VLTG REG | |
| Switching Voltage Regulators PWR CONVERTER HI EFF 500MA SD VLTG REG | |
| Switching Voltage Regulators SIMPLE SWITCHER High Efficiency 3A Step-Down Voltage Regulator with Sync 14-VSON -40 to 125 | |
| Switching Voltage Regulators SIMPLE SWITCHER High Efficiency 3A Step-Down Voltage Regulator with Sync 7-DDPAK/TO-263 -40 to 125 | |
| Switching Voltage Regulators SIMPLE SWITCHER High Efficiency 5A Step-Down Voltage Regulator with Sync 14-VSON -40 to 125 | |
| Switching Voltage Regulators SIMPLE SWITCHER High Efficiency 5A Step-Down Voltage Regulator with Sync 7-DDPAK/TO-263 -40 to 125 | |
| Switching Voltage Regulators SIMPLE SWITCHER High Efficiency 5A Step-Down Voltage Regulator with Sync 7-TO-220 -40 to 125 | |
| Switching Voltage Regulators SIMPLE SWITCHER Power Converter 150 kHz 0.5A Step-Down Voltage Regulator 8-PDIP | |
| Switching Voltage Regulators SIMPLE SWITCHER Power Converter 150 kHz 0.5A Step-Down Voltage Regulator 8-SOIC -40 to 125 | |
| Switching Voltage Regulators SIMPLE SWITCHER Power Converter 150 kHz 0.5A Step-Down Voltage Regulator 8-SOIC | |
| Switching Voltage Regulators SIMPLE SWITCHER Power Converter 150 kHz 0.5A Step-Down Voltage Regulator, with Features 8-PDIP -40 to 125 | |
| Switching Voltage Regulators SIMPLE SWITCHER Power Converter 150 kHz 0.5A Step-Down Voltage Regulator, with Features 8-SOIC -40 to 125 | |
| Switching Voltage Regulators SIMPLE SWITCHER Power Converter 150 kHz 1A Step-Down Voltage Regulator 5-DDPAK/TO-263 -40 to 125 | |
| Switching Voltage Regulators SIMPLE SWITCHER Power Converter 150 KHz 1A Step-Down Voltage Regulator 5-DDPAK/TO-263 | |
| Switching Voltage Regulators SIMPLE SWITCHER Power Converter 150 KHz 1A Step-Down Voltage Regulator with Features 7-DDPAK/TO-263 -40 to 125 | |
| Switching Voltage Regulators SIMPLE SWITCHER Power Converter 150 KHz 2A Step-Down Voltage Regulator 5-DDPAK/TO-263 -40 to 125 | |
| Switching Voltage Regulators SIMPLE SWITCHER Power Converter 150 KHz 2A Step-Down Voltage Regulator 5-TO-220 -40 to 125 | |
| Switching Voltage Regulators SIMPLE SWITCHER Power Converter 150 KHz 2A Step-Down Voltage Regulator with Features 7-DDPAK/TO-263 -40 to 125 | |
| Switching Voltage Regulators SIMPLE SWITCHER Power Converter 150 KHz 3A Step-Down Voltage Regulator with Features 7-DDPAK/TO-263 -40 to 125 | |
| Switching Voltage Regulators SIMPLE SWITCHER Power Converter 150 KHz 3A Step-Down Voltage Regulator with Features 7-TO-220 -40 to 125 | |
| Switching Voltage Regulators SIMPLE SWITCHER® 3.5V to 40V, 3A Low Component Count Step-Up Regulator 5-TO-220 -40 to 125 | |
| Switching Voltage Regulators SIMPLE SWITCHER® 3.5V to 40V, 3A Low Component Count Step-Up Regulator 5-TO-220 | |
| Switching Voltage Regulators SIMPLE SWITCHER® 4.5V to 40V, 3A Low Component Count Step-Down Regulator 5-DDPAK/TO-263 -40 to 125 | |
| Switching Voltage Regulators SIMPLE SWITCHER® 4.5V to 40V, 3A Low Component Count Step-Down Regulator 5-DDPAK/TO-263 | |
| Switching Voltage Regulators SIMPLE SWITCHER® 4.5V to 40V, 3A Low Component Count Step-Down Regulator 5-TO-220 -40 to 125 | |
| Switching Voltage Regulators SIMPLE SWITCHER® 4.5V to 40V, 3A Low Component Count Step-Down Regulator 5-TO-220 | |
| Switching Voltage Regulators SIMPLE SWITCHER® 40V, 500mA Low Component Count Step-Down Regulator 16-WSON -40 to 125 | |
| Switching Voltage Regulators SIMPLE SWITCHER® 40V, 500mA Low Component Count Step-Down Regulator 8-SOIC -40 to 125 | |
| Switching Voltage Regulators SIMPLE SWITCHER® 6.5V to 40V, 1A Low Component Count Step-Down Regulator 8-SOIC -40 to 125 | |
| Switching Voltage Regulators SIMPLE SWITCHER® 8V to 40V, 3A Low Component Count Step-Down Regulator 14-VSON -40 to 125 | |
| Switching Voltage Regulators SIMPLE SWITCHER® 8V to 40V, 3A Low Component Count Step-Down Regulator 7-DDPAK/TO-263 -40 to 125 | |
| Switching Voltage Regulators SIMPLE SWITCHER® 8V to 40V, 3A Low Component Count Step-Down Regulator 7-TO-220 -40 to 125 | |
| Switching Voltage Regulators SIMPLE SWITCHER- 8V to 40V, 5A Step-Down DC/DC Switching Regulator with Adjustable Current Limit 14-VSON -40 to 125 | |
| Switching Voltage Regulators SIMPLE SWITCHER- 8V to 40V, 5A Step-Down DC/DC Switching Regulator with Adjustable Current Limit 7-DDPAK/TO-263 -40 to 125 | |
| Switching Voltage Regulators STEP-UP PWM DC/DC CONVERTER | |
| Switching Voltage Regulators STEP-UP VLTG REG | |
| Switching Voltage Regulators Step-Up Vtg Reg | |
| Switching Voltage Regulators SWITCHED CAPACITOR VLTG CONVERTER | |
| Switching Voltage Regulators Switched Capacitor Voltage Doubling Inverter 8-VSSOP -40 to 85 | |
| Switching Voltage Regulators Switched Capacitor Vtg Cnvtr | |
| Switching Voltage Regulators Switched Capacitor VTG Doubling Invertr | |
| Switching Voltage Regulators Switching Regulator 8-SOIC -40 to 125 | |
| Switching Voltage Regulators Sync SD DC/DC Cnvtr | |
| Switching Voltage Regulators Synchronous Step-Down DC/DC Converter 24-SOIC -40 to 125 |
| << Prev | Next >> |