3A Step-Down Voltage Regulator with Adjustable Current Limit 14-VSON -40 to 125
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 3A 14-VDFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 1197731-LM2673SDX-AD
Series: SIMPLE SWITCHER
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 14-VDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 260kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 3A
Family Name: LM2673
Output Voltage: 1.2V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-VSON (5x6)
Output Voltage MAX: 37V
Input Voltage MIN: 8V
Voltage Input MAX: 40V
Alternative Parts (Cross-Reference): E-L4963D013TR; E-L4963D; APE1811MP;
Introduction Date: April 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
IC REG BUCK ADJUSTABLE 3A 14VSON
Switching Voltage Regulators 8V to 40V, 3A SIMPLE SWITCHER- buck converter with adjustable current limit 14-VSON -40 to 125
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 3A 14-VDFN Exposed Pad
IC REG BUCK ADJUSTABLE 3A 14VSON
IC REG BUCK ADJ 3A 14VSON
| Texas Instruments | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2673SDX-ADJ/NOPB | 296-38099-2-ND | 1197731-LM2673SDX-ADJ/NOPB | LM2673SDX-ADJ/NOPB | LM2673SDX-ADJ/NOPB | LM2673SDX-ADJ/NOPB | LM2673SDX-ADJ/NOPB | LM2673SDX-ADJ/NOPB |
| Product Name | LM2673 3A Step-Down Voltage Regulator with Adjustable Current Limit | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2673SDX-ADJ/NOPB | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | ||||
| Package Type | Other; DDPAK/TO-263,TO-220,VSON | Other; 14-VDFN Exposed Pad | Other; 14-VDFN Exposed Pad | Other; 14-VDFN Exposed Pad | Other; 14-VDFN Exposed Pad | |||
| Special Features | Enable | Internal Current Limit; Multiple Outputs; Synchronous Rectification | ||||||
| Output Voltage | 1.23 to 37 volts | 1.2 to 37 volts | 1.2 volts | 1.2 volts | 1.2 to 37 volts | 1.2 volts | ||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |