SIMPLE SWITCHER 3-Amp Flyback Regulator 5-TO-220 -40 to 125
Boost, Flyback, Forward Converter Switching Regulator IC Positive Adjustable 1.23V 1 Output 3A (Switch) TO-220-5 Formed Leads
Manufacturer: Texas Instruments
Win Source Part Number: 1197454-LM2585T-ADJ
Packaging: Tube
Mounting Style: Through Hole
Output Type: Adjustable
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Flyback, Forward Converter
Output Current: 3A (Switch)
Categories: Integrated Circuits
Supplier Device Package: TO-220-5
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 60V
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-220-5 Formed Leads
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Family Part Number: LM2585
Manufacturer Pack Quantity: 45
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.23V
Switching Frequency: 100kHz
Voltage - Input (Minimum): 4V
Voltage - Input (Maximum): 40V
IC REG MULT CONFG ADJ 3A TO220-5
Switching Voltage Regulators 4V to 40V, 3A Step-Up Wide Vin Flyback Converter 5-TO-220 -40 to 125
SWITCHING REG, CURRENT-MODE, 7A,
Boost, Flyback, Forward Converter Switching Regulator IC Positive Adjustable 1.23V 1 Output 3A (Switch) TO-220-5 Formed Leads
Switching Regulator IC Output
SWITCHING REG, CURRENT-MODE, 7A
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2585T-ADJ | LM2585T-ADJ-ND | 1197454-LM2585T-ADJ | LM2585T-ADJ | LM2585T-ADJ | LM2585T-ADJ | LM2585T-ADJ | LM2585T-ADJ | LM2585T-ADJ |
| Product Name | LM2585 SIMPLE SWITCHER 3-Amp Flyback Regulator | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2585T-ADJ | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost, Flyback, Forward Converter | Buck; Boost | |||||
| Package Type | Other; DDPAK/TO-263,TO-220 | TO-220; Other; TO-220-5 Formed Leads | TO-220; Other; TO-220-5 Formed Leads | TO-220; Other; TO-220-5 Formed Leads | TO-220; Other; TO-220-5 Formed Leads | ||||
| Output Voltage | 1.23 to 60 volts | 1.23 to 60 volts | 60 volts | 1.23 volts | 1.23 to 60 volts | 40 volts | |||
| VIN | 4 to 40 volts | 4 to 40 volts | 40 volts | 4 to 40 volts | |||||
| fsw | 115 kHz | 100 kHz | 100 kHz | 100 kHz | 100 kHz | 100 kHz |