The LM2670S-ADJ/NOPB is an adjustable output, 3A step-down voltage regulator with efficiency up to 94%, designed for input voltages from 8V to 40V and output voltages from 1.2V to 37V. It operates with a fixed 260kHz internal oscillator or can be synchronized externally between 280kHz and 400kHz. The device is housed in a DDPAK/TO-263 package (7-pin) with dimensions of 10.1mm × 15.24mm and supports an operating junction temperature range of -40°C to 125°C. It features ±2% output voltage tolerance, 50µA standby current when disabled, and includes thermal shutdown and current limiting protection.
SIMPLE SWITCHER High Efficiency 3A Step-Down Voltage Regulator with Sync 7-DDPAK/TO-263 -40 to 125
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 3A TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Manufacturer: Texas Instruments
Win Source Part Number: 139062-LM2670S-ADJ/N
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 260kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: DDPAK/TO-263-7
Purpose: Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.2V
Maximum Output Voltage: 37V
Minimum Input Voltage: 8V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Switching Voltage Regulators HIGH EFF 3A STEP- DOWN VLTG REG
IC REG BUCK ADJ 3A DDPAK
IC REG BUCK ADJ 3A TO263-7
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 3A TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 3A TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
| Texas Instruments | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2670S-ADJ/NOPB | LM2670S-ADJ/NOPB-ND | 139062-LM2670S-ADJ/NOPB | LM2670S-ADJ/NOPB | LM2670S-ADJ/NOPB | LM2670S-ADJ/NOPB | LM2670S-ADJ/NOPB |
| Product Name | LM2670 SIMPLE SWITCHER High Efficiency 3A Step-Down Voltage Regulator with Sync | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2670S-ADJ/NOPB | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||
| Package Type | Other; DDPAK/TO-263,TO-220,VSON | TO-263; Other; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA | DPAK; TO-263; Other; DDPAK/TO-263-7 | TO-263 | TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA | TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA | |
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 1.23 to 37 volts | 1.2 to 37 volts | 1.2 volts | 1.2 volts | 1.2 volts | 1.2 to 37 volts | |
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |