Buck, Boost, Buck-Boost Switching Regulator IC Positive or Negative Adjustable 1.23V 1 Output 1A TO-220-5
Manufacturer: ON Semiconductor
Win Source Part Number: 1197554-LM2595TADJG
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-220-5
Output Type: Adjustable
Function: Step-Up, Step-Down, Step-Up/Step-Down
Topology: Buck, Boost, Buck-Boost
Frequency - Switching: 150kHz
Number of Outputs: 1
Output Configuration: Positive or Negative
Synchronous Rectifier: No
Output Current: 1A
Family Name: LM2595TADJ
Output Voltage: 1.23V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-220-5
Output Voltage MAX: 37V
Input Voltage MIN: 4.5V
Voltage Input MAX: 40V
Alternative Parts (Cross-Reference): LM25010SDX; LM25010SD; V62/04630-01XA;
Introduction Date: October 01, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Switching Regulator, Voltage-mode, 2.6A, 180kHz Switching Freq-Max, BIPolar
Buck, Boost, Buck-Boost Switching Regulator IC Positive or Negative Adjustable 1.23V 1 Output 1A TO-220-5
Switching Voltage Regulators 1A BUCK SW REG 150KHZ
IC REG MULT CONFIG ADJ 1A TO220
IC REG MULT CONFG ADJ 1A TO220-5
| DigiKey | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2595TADJG-ND | 1197554-LM2595TADJG | LM2595TADJG | LM2595TADJG | LM2595TADJG | LM2595TADJG | LM2595TADJG |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2595TADJG | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck; Boost; Buck-Boost | Buck, Boost, Buck-Boost | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||||
| Package Type | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | TO-220; Other; TO-220 5 LEAD | TO-220; Other; TO-220-5 | TO-220 | ||
| Output Voltage | 1.23 to 37 volts | 1.23 volts | 1.23 to 37 volts | 1.23 volts | |||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |