General Purpose, Gated Oscillator Based, DC/DC Boost Converter 8-VSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1197622-LM2623AMM
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Output Current: 2.2A (Switch)
Categories: Integrated Circuits
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 14V
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Communications & Networking, Computers & Computer Peripherals, Sensing & Instrumentation
Family Part Number: LM2623
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.24V
Switching Frequency: 300kHz ~ 2MHz
Voltage - Input (Minimum): 0.8V
Voltage - Input (Maximum): 14V
"Boost Switching Regulator IC Positive Adjustable 1.24V 1 Output 2.2A (Switch) 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
IC REG BOOST ADJ 2.2A 8VSSOP
IC REG BOOST ADJ 2.2A 8VSSOP
Switching Voltage Regulators 0.8V to 14V input voltage, 2A load current, step-up DC-DC 8-VSSOP -40 to 85
IC REG BOOST ADJ 2.2A 8VSSOP
Boost Switching Regulator IC Positive Adjustable 1.24V 1 Output 2.2A (Switch) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2623AMM | 1197622-LM2623AMM | LM2623AMMTR-ND | LM2623AMM | LM2623AMM | LM2623AMM | LM2623AMM | LM2623AMM |
| Product Name | LM2623 General Purpose, Gated Oscillator Based, DC/DC Boost Converter | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2623AMM | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | Boost | ||||
| Package Type | Other; VSSOP,WSON | SSOP; Other; 8-TSSOP, 8-MSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |||
| Special Features | Enable | |||||||
| Output Voltage | 1.24 to 14 volts | 14 volts | 1.24 to 14 volts | 1.24 volts | 1.24 to 14 volts | |||
| VIN | 0.8000 to 14 volts | 0.8000 to 14 volts | 14 volts | 0.8000 to 14 volts |