SIMPLE SWITCHER Power Converter 150 KHz 3A Step-Down Voltage Regulator 5-TO-220 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 018819-LM2596T-ADJ/N
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 150kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220-5
Purpose: Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.2V
Maximum Output Voltage: 37V
Minimum Input Voltage: 4.5V
Alternative Parts (Cross-Reference): LM2575TV-ADJG; LM2592HVT-ADJ/NOPB; LM2596T-ADJ;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Texas Instruments LM2596T-ADJ/NOPB
Texas Instruments LM2596T-ADJ/NOPB
Texas Instruments LM2596T-ADJ/NOPB
Switching Regulator, Voltage-mode, 3A, 173kHz Switching Freq-Max, PSSO5
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 3A TO-220-5 Formed Leads
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 3A TO-220-5 Formed Leads
IC REG BUCK ADJ 3A TO220-5
IC REG BUCK ADJ 3A TO220-5
Switching Voltage Regulators 150 KHZ 3A STEP-DOWN VLTG REG
| Texas Instruments | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2596T-ADJ/NOPB | 018819-LM2596T-ADJ/NOPB | 5333759 | 5333759P | LM2596T-ADJ/NOPB | LM2596T-ADJ/NOPB-ND | LM2596T-ADJ/NOPB | LM2596T-ADJ/NOPB | LM2596T-ADJ/NOPB | LM2596T-ADJ/NOPB |
| Product Name | LM2596 SIMPLE SWITCHER Power Converter 150 KHz 3A Step-Down Voltage Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2596T-ADJ/NOPB | Switching Regulators | Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | |
| Configuration / Function | Buck | Buck | Buck; Boost; Buck-Boost | Buck | Buck | |||||
| Package Type | Other; DDPAK/TO-263,TO-220 | TO-220; Other; TO-220-5 | TO-220; Other; To-220 | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 Formed Leads | TO-220; Other; TO-220-5 Formed Leads | TO-220 | TO-220; Other; TO-220-5 Formed Leads | ||
| Output Voltage | 3.3 to 37 volts | 1.2 volts | 1.2 to 37 volts | 1.2 to 37 volts | 1.2 volts | 1.2 volts | ||||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | ||
| VIN | 4.5 to 40 volts | 40 volts | 4.5 to 40 volts | 4.5 to 40 volts | 40 volts |