The LM2672 is a high-efficiency 1-A step-down switching regulator available in fixed output voltage versions including 3.3 V, with an adjustable version supporting 1.21 V to 37 V. It operates from an input voltage range of 8 V to 40 V and features a fixed 260-kHz switching frequency. The device is offered in 8-pin SOIC and PDIP packages, with the PDIP measuring 10.16 mm × 6.60 mm. It includes internal frequency compensation, soft-start, thermal shutdown, current limiting, and TTL shutdown capability, requiring only five external components. Output voltage tolerance is ±1.5% over line and load conditions, and standby current is typically 50 μA during shutdown.
SIMPLE SWITCHER Power Converter High Efficiency 1A Step-Down Voltage Regulator with Features 8-PDIP -40 to 125
"Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 8-DIP (0.300"", 7.62mm)"
Switching Regulator, Voltage-mode, 2.2A, 275kHz Switching Freq-Max, DMOS, PDIP8
Manufacturer: Texas Instruments
Win Source Part Number: 778809-LM2672N-3.3/N
Series: SIMPLE SWITCHER
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-DIP (0.300", 7.62mm)
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 260kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 1A
Family Name: LM2672
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-PDIP
Input Voltage MIN: 6.5V
Voltage Input MAX: 40V
Alternative Parts (Cross-Reference): PSA60TR; LM2672N-3.3; LM2672M-3.3HALF; LM2672LDX-3.3/NOPB;
Introduction Date: September 01, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
IC REG BUCK 3.3V 1A 8DIP
Switching Voltage Regulators Pwr Cnvtr High Eff 1A SD VTG Reg
IC REG BUCK 3.3V 1A 8DIP
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 8-DIP (0.300", 7.62mm)
IC REG BUCK 3.3V 1A 8DIP
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | LM2672N-3.3/NOPB | LM2672N-3.3/NOPB-ND | LM2672N-3.3/NOPB | 778809-LM2672N-3.3/NOPB | LM2672N-3.3/NOPB | LM2672N-3.3/NOPB | LM2672N-3.3/NOPB | LM2672N-3.3/NOPB | 815-LM2672N-3.3/NOPB |
| Product Name | LM2672 SIMPLE SWITCHER Power Converter High Efficiency 1A Step-Down Voltage Regulator with Features | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2672N-3.3/NOPB | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | IC REG BUCK 3.3V 1A 8DIP | |
| Configuration / Function | Buck | Buck | Buck; Buck | ||||||
| Package Type | Other; PDIP,SOIC,WSON | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; PDIP8 | DIP; Other; 8-DIP (0.300", 7.62mm) | DIP; Other; 8-DIP (0.300\", 7.62mm) | DIP; Other; 8-DIP (0.300, 7.62mm) | |||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | |||||||
| Output Voltage | 1.23 to 37 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts | |||
| IOUT | 0.5000 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |