The LM26400Y is a dual-output buck regulator capable of delivering up to 2A per channel, with an input voltage range of 3V to 20V. It operates at a fixed frequency of 500kHz, which is suitable for a variety of applications requiring efficient power conversion. The regulator features internal compensation, allowing for simplified design with fewer external components. It supports output voltages as low as 0.6V and includes separate enable and soft-start pins for each channel, facilitating flexible control of the outputs. The device incorporates protection features such as overcurrent protection and thermal shutdown, enhancing reliability in demanding environments. The LM26400Y is available in both HTSSOP and WSON packages, making it suitable for applications where space is a constraint. Its high efficiency, exceeding 90% under typical conditions, makes it a viable choice for applications in computing peripherals, automotive systems, and industrial controls.
Dual 2A, 500kHz Wide Input Range Buck Regulator 16-WSON
Switching Regulator, Current-mode, 2A, 500kHz Switching Freq-Max, BICMOS, PDSO16
Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 2A 16-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 2A 16-WFDFN Exposed Pad
IC REG BUCK ADJ 2A DL 16WSON
IC REG BUCK ADJ 2A DL 16WSON
Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 2A 16-WFDFN Exposed Pad
Switching Voltage Regulators Dual 2A, 500kHz Wide Input Range Buck Regulator 16-WSON
| Texas Instruments | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM26400YSDE/NOPB | LM26400YSDE/NOPB | 296-LM26400YSDE/NOPBCT-ND | LM26400YSDE/NOPB | LM26400YSDE/NOPB | LM26400YSDE/NOPB | LM26400YSDE/NOPB |
| Product Name | LM26400Y Dual 2A, 500kHz Wide Input Range Buck Regulator | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | |
| Configuration / Function | Buck | Buck | |||||
| Package Type | Other; HTSSOP,WSON | Other; WSON16 | Other; 16-WFDFN Exposed Pad | Other; 16-WFDFN Exposed Pad | |||
| Output Voltage | 0.6000 to 16 volts | 0.6000 to 16 volts | 0.6000 volts | 0.6000 to 16 volts | |||
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | ||
| VIN | 3 to 20 volts | 3 to 20 volts | 3 to 20 volts |