The LM2592HVSX-ADJ is a 2-A step-down switching regulator in a DDPAK/TO-263 package, with a 150-kHz fixed-frequency oscillator and adjustable output voltage ranging from 1.2 V to 57 V with ±4% tolerance over line and load conditions. It supports input voltages up to 60 V, includes thermal shutdown and current-limit protection, and operates over a temperature range of -40 °C to 125 °C. The device features an ON/OFF control pin for low-power standby mode, typically drawing 90 μA. The package dimensions are 10.18 mm × 8.41 mm, and it is supplied on tape and reel with a 500-piece quantity per reel.
SIMPLE SWITCHER Power Converter 150 KHz 2A Step-Down Voltage Regulator 5-DDPAK/TO-263 -40 to 125
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 2A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
SWITCHING REG, VOLTAGE-MODE, 4A
IC REG BUCK ADJ 2A TO263-5
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 2A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 2A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
IC REG BUCK ADJ 2A TO263-5
Switching Voltage Regulators SIMPLE SWITCHER Power Converter 150 KHz 2A Step-Down Voltage Regulator 5-DDPAK/TO-263 -40 to 125
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2592HVSX-ADJ | LM2592HVSX-ADJTR-ND | LM2592HVSX-ADJ | 815-LM2592HVSX-ADJ | LM2592HVSX-ADJ | LM2592HVSX-ADJ | LM2592HVSX-ADJ | LM2592HVSX-ADJ |
| Product Name | LM2592HV SIMPLE SWITCHER Power Converter 150 KHz 2A Step-Down Voltage Regulator | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | IC REG BUCK ADJ 2A TO263-5 | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | ||||||
| Package Type | Other; DDPAK/TO-263,TO-220 | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | |||
| Output Voltage | 3.3 to 57 volts | 1.2 to 57 volts | 60 volts | 1.23 volts | 1.2 to 57 volts | 1.2 to 57 volts | ||
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | ||
| VIN | 4.5 to 60 volts | 4.5 to 60 volts | 4.5 to 60 volts | 4.5 to 60 volts |