2.5A High Efficiency Synchronous Switching Regulator 16-TSSOP -40 to 125
2.5A Adj DC/DC Switching Regulator, 4-14V In, 3.3-13V Out, 300kHz, TSSOP Product overview: LM2655MTC-ADJ/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, 14V, 13V, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5A, 14V, 13V, TSSOP, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2655MTC-ADJ/NO
"Buck Switching Regulator IC Positive Adjustable 1.238V 1 Output 2.5A 16-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 1053196-LM2655MTC-AD
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 300kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-TSSOP
Purpose: Step-Down
Maximum Input Voltage: 14V
Nominal Output Voltage (Min/Fixed): 1.238V
Maximum Output Voltage: 13V
Minimum Input Voltage: 4V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Switching Regulator, Current-mode, 2.5A, 345kHz Switching Freq-Max, PDSO16
Switching Voltage Regulators 2.5A High Eff Sync Switching Reg
IC REG BUCK ADJ 2.5A 16TSSOP
Buck Switching Regulator IC Positive Adjustable 1.238V 1 Output 2.5A 16-TSSOP (0.173", 4.40mm Width)
IC REG BUCK ADJ 2.5A 16TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2655MTC-ADJ/NOPB | 739-LM2655MTC-ADJ/NOPB | LM2655MTC-ADJ/NOPB-ND | 1053196-LM2655MTC-ADJ/NOPB | LM2655MTC-ADJ/NOPB | LM2655MTC-ADJ/NOPB | LM2655MTC-ADJ/NOPB | LM2655MTC-ADJ/NOPB | LM2655MTC-ADJ/NOPB |
| Product Name | LM2655 2.5A High Efficiency Synchronous Switching Regulator | 2.5A 14V 13V TSSOP Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2655MTC-ADJ/NOPB | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | Buck | ||||||
| Package Type | Other; TSSOP | Other; TSSOP | Other; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 16-TSSOP | SSOP; Other; TSSOP16 | SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | SSOP | ||
| Output Voltage | 3.3 to 13 volts | 13 volts | 1.24 to 13 volts | 1.24 volts | 1.24 to 13 volts | 1.24 volts | |||
| IOUT | 2.5 amps | 2.5 amps | 2.5 amps | 2.5 amps | 2.5 amps | 2.5 amps | 2.5 amps | ||
| VIN | 4 to 14 volts | 14 volts | 4 to 14 volts | 14 volts | 4 to 14 volts |