SIMPLE SWITCHER Power Converter 150 kHz 1A Step-Down Voltage Regulator 5-DDPAK/TO-263 -40 to 125
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Manufacturer: Texas Instruments
Win Source Part Number: 071105-LM2591HVS-ADJ
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 150kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1A
Family Name: LM2591HV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: DDPAK/TO-263-5
Purpose: Step-Down
Maximum Input Voltage: 60V
Nominal Output Voltage (Min/Fixed): 1.2V
Maximum Output Voltage: 57V
Minimum Input Voltage: 4.5V
Alternative Parts (Cross-Reference): LT3437HFE; LT3437EFE; LT3437EDD#TRPBF; LT3437EDD#TR;
Introduction Date: August 01, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
IC REG BUCK ADJ 1A TO263-5
IC REG BUCK ADJ 1A DDPAK
Switching Voltage Regulators SIMPLE SWITCHER Power Converter 150 kHz 1A Step-Down Voltage Regulator 5-DDPAK/TO-263 -40 to 125
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2591HVS-ADJ | LM2591HVS-ADJ-ND | 071105-LM2591HVS-ADJ | LM2591HVS-ADJ | LM2591HVS-ADJ | LM2591HVS-ADJ | LM2591HVS-ADJ |
| Product Name | LM2591HV SIMPLE SWITCHER Power Converter 150 kHz 1A Step-Down Voltage Regulator | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2591HVS-ADJ | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | Buck; Buck | Buck | |||
| Package Type | Other; DDPAK/TO-263,TO-220 | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | DPAK; TO-263; Other; DDPAK/TO-263-5 | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | TO-263 | |
| Output Voltage | 3.3 to 57 volts | 1.2 to 57 volts | 1.2 volts | 1.2 to 57 volts | 1.2 volts | 1.2 volts | |
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | |
| VIN | 4.5 to 60 volts | 4.5 to 60 volts | 60 volts | 4.5 to 60 volts | 60 volts |