Texas Instruments LM2611 1.4MHz Cuk Converter LM2611AMFX/NOPB

Description
1.4MHz Cuk Converter 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
1.4MHz Cuk Converter 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM2611 1.4MHz Cuk Converter - LM2611AMFX/NOPB - Texas Instruments
Dallas, TX, United States
LM2611 1.4MHz Cuk Converter
LM2611AMFX/NOPB
LM2611 1.4MHz Cuk Converter LM2611AMFX/NOPB
1.4MHz Cuk Converter 5-SOT-23 -40 to 125

1.4MHz Cuk Converter 5-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2611AMFX/NOPB - 108862-LM2611AMFX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2611AMFX/NOPB
108862-LM2611AMFX/NOPB
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2611AMFX/NOPB 108862-LM2611AMFX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 108862-LM2611AMFX/NO PB Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Cuk Frequency - Switching: 1.4MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 900mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-23-5 Purpose: Step-Up/Step-Down Maximum Input Voltage: 14V Nominal Output Voltage (Min/Fixed): -1.23V Maximum Output Voltage: -22V Minimum Input Voltage: 2.7V Alternative Parts (Cross-Reference): LM2611AMF; LM2611AMFX; LM2611AMF/NOPB; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 108862-LM2611AMFX/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Cuk
Frequency - Switching: 1.4MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 900mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-5
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 14V
Nominal Output Voltage (Min/Fixed): -1.23V
Maximum Output Voltage: -22V
Minimum Input Voltage: 2.7V
Alternative Parts (Cross-Reference): LM2611AMF; LM2611AMFX; LM2611AMF/NOPB;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1.4MHz 14V -36V SOT-23 Voltage Regulator IC
739-LM2611AMFX/NOPB
1.4MHz 14V -36V SOT-23 Voltage Regulator IC 739-LM2611AMFX/NOPB
1.4MHz Cuk Conv. 2.7-14V In, -1.23 to -36V Out, 1.2A, SOT-23-5 Product overview: LM2611AMFX/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4MHz, 14V, -36V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.4MHz, 14V, -36V, SOT-23, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2611AMFX/NOPB can be used for catalog matching and distributor lookup.

1.4MHz Cuk Conv. 2.7-14V In, -1.23 to -36V Out, 1.2A, SOT-23-5 Product overview: LM2611AMFX/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4MHz, 14V, -36V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.4MHz, 14V, -36V, SOT-23, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2611AMFX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-LM2611AMFX/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-LM2611AMFX/NOPBTR-ND
Voltage Regulators - DC DC Switching Regulators 296-LM2611AMFX/NOPBTR-ND
Cuk Switching Regulator IC Negative Adjustable -1.23V 1 Output 1.2A SC-74A, SOT-753

Cuk Switching Regulator IC Negative Adjustable -1.23V 1 Output 1.2A SC-74A, SOT-753

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-LM2611AMFX/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-LM2611AMFX/NOPBCT-ND
Voltage Regulators - DC DC Switching Regulators 296-LM2611AMFX/NOPBCT-ND
IC REG CUK ADJ 1.2A SOT23-5

IC REG CUK ADJ 1.2A SOT23-5

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-LM2611AMFX/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-LM2611AMFX/NOPBDKR-ND
Voltage Regulators - DC DC Switching Regulators 296-LM2611AMFX/NOPBDKR-ND
IC REG CUK ADJ 1.2A SOT23-5

IC REG CUK ADJ 1.2A SOT23-5

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - LM2611AMFX/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM2611AMFX/NOPB
PMIC - Voltage Regulators - DC DC Switching Regulators LM2611AMFX/NOPB
IC REG CUK ADJ 1.2A SOT23-5

IC REG CUK ADJ 1.2A SOT23-5

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2611AMFX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
LM2611AMFX/NOPB
Voltage Regulators - DC DC Switching Regulators LM2611AMFX/NOPB
IC REG CUK ADJ 1.2A SOT23-5

IC REG CUK ADJ 1.2A SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
LM2611AMFX/NOPB
Switching Voltage Regulators LM2611AMFX/NOPB
Switching Voltage Regulators 1.4MHz Cuk Converter 5-SOT-23 -40 to 125

Switching Voltage Regulators 1.4MHz Cuk Converter 5-SOT-23 -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM2611AMFX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM2611AMFX/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM2611AMFX/NOPB
IC REG CUK ADJ 1.2A SOT23-5

IC REG CUK ADJ 1.2A SOT23-5

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - LM2611AMFX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM2611AMFX/NOPB
Voltage Regulators - DC DC Switching Regulators LM2611AMFX/NOPB
Cuk Switching Regulator IC Negative Adjustable -1.23V 1 Output 1.2A SC-74A, SOT-753

Cuk Switching Regulator IC Negative Adjustable -1.23V 1 Output 1.2A SC-74A, SOT-753

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LM2611AMFX/NOPB 108862-LM2611AMFX/NOPB 739-LM2611AMFX/NOPB 296-LM2611AMFX/NOPBTR-ND LM2611AMFX/NOPB LM2611AMFX/NOPB LM2611AMFX/NOPB LM2611AMFX/NOPB LM2611AMFX/NOPB
Product Name LM2611 1.4MHz Cuk Converter PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2611AMFX/NOPB 1.4MHz 14V -36V SOT-23 Voltage Regulator IC Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck-Boost Cuk Buck; Boost
Package Type Other; SOT-23 SOT23; Other; SOT-23-5 Other; SOT-23-5 Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Special Features Light Load Efficiency Multiple Outputs; Synchronous Rectification
Output Voltage -1.23 to ? volts 1.23 volts -36 volts -32 to -1.23 volts -1.23 volts -1.23 volts -1.23 to -32 volts
VIN 2.7 to 14 volts 14 volts 2.7 to 14 volts 14 volts 2.7 to 14 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 5962-8680601V2A - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
LM1771 Low-Voltage Synchronous Buck Controller with Precision Enable and No External Compensation - LM1771TMM/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Package Type Other; VSSOP,WSON
Special Features Enable
View Details
8 suppliers
LM1771 Low-Voltage Synchronous Buck Controller with Precision Enable and No External Compensation - LM1771TSDX/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Package Type Other; VSSOP,WSON
Special Features Enable
View Details
3 suppliers
LM20343 4.5-36V, 3A Current Mode Synchronous Buck Regulator with Adjustable Frequency - LM20343MHX/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
7 suppliers