Dual Adjustable Step-Down Switching Power Supply Controller 28-TSSOP 0 to 125
5.5 V to 30 V input, 300 kHz, synchronous DCAP2 mode dual step-down controller with LDO 28-TSSOP 0 to 0 Product overview: LM2641MTC-ADJ/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, Buck, 5.5 V, 30 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Buck, 5.5 V, LDO Voltage Regulator IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-LM2641MTC-ADJ/NO
Power Supply Controller Dual Power Supply Controller 28-TSSOP
Switching Controllers DL Adj SD Switching Pwr Supply Cntlr
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2641MTC-ADJ/NOPB | 760-LM2641MTC-ADJ/NOPB | LM2641MTC-ADJ/NOPB-ND | LM2641MTC-ADJ/NOPB |
| Product Name | LM2641 Dual Adjustable Step-Down Switching Power Supply Controller | Dual Buck 5.5 V 30 V LDO Voltage Regulator IC | Power Supply Controllers, Monitors | Switching Controllers |
| Configuration / Function | Buck | |||
| Package Type | Other; TSSOP | Other; TSSOP | Other; "28-TSSOP (0.173"", 4.40mm Width)" | |
| Special Features | Enable,Frequency Synchronization,Power Good,Light Load Efficiency | |||
| Output Voltage | 2.2 to 6 volts | 8 volts | ||
| IOUT | 5 amps | 20 amps |