Low Input Voltage, Step-Up DC-DC 8-VSSOP -40 to 85
"Boost, SEPIC Switching Regulator IC Positive Adjustable 1.24V 1 Output 2.85A (Switch) 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
"Boost, SEPIC Switching Regulator IC Positive Adjustable 1.24V 1 Output 2.85A (Switch) 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
"Boost, SEPIC Switching Regulator IC Positive Adjustable 1.24V 1 Output 2.85A (Switch) 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Texas Instruments LM2621MM/NOPB
Texas Instruments LM2621MM/NOPB
Texas Instruments LM2621MM/NOPB
Manufacturer: Texas Instruments
Win Source Part Number: 129847-LM2621MM/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost, SEPIC
Frequency - Switching: 300kHz to 2MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2.85A (Switch)
Family Name: LM2621
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-VSSOP
Purpose: Step-Up, Step-Up/Step-Down
Maximum Input Voltage: 14V
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 14V
Minimum Input Voltage: 1.2V
Alternative Parts (Cross-Reference): MAX757EPA+; MAX757CSA+; MAX642AESA;
Introduction Date: February 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Power Management, Computers & Computer Peripherals, Sensing & Instrumentation, Communications & Networking
Boost, SEPIC Switching Regulator IC Positive Adjustable 1.24V 1 Output 2.85A (Switch) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
IC REG BST SEPIC ADJ 8VSSOP
Switching Voltage Regulators LOW INP VLTG,STEP-UP DC-DC
IC REG BST SEPIC ADJ 8VSSOP
IC REG BST SEPIC ADJ 8VSSOP
| Texas Instruments | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2621MM/NOPB | LM2621MM/NOPBCT-ND | 9203611 | 5333872P | 129847-LM2621MM/NOPB | LM2621MM/NOPB | LM2621MM/NOPB | LM2621MM/NOPB | LM2621MM/NOPB | LM2621MM/NOPB |
| Product Name | LM2621 Low Input Voltage, Step-Up DC-DC | Voltage Regulators - DC DC Switching Regulators | Switching Regulators | Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2621MM/NOPB | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | Boost, SEPIC | Buck; Boost | |||||
| Package Type | Other; VSSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; Msop | SSOP; Other; 8-VSSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | |||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | ||||||||
| Output Voltage | 1.24 to 14 volts | 1.24 to 14 volts | 1.24 volts | 1.24 to 14 volts | 1.24 volts | 1.24 volts | ||||
| VIN | 1.2 to 14 volts | 1.2 to 14 volts | 14 volts | 1.2 to 14 volts | 14 volts |