General Purpose, Gated Oscillator Based, DC/DC Boost Converter 14-WSON -40 to 85
Boost Switching Regulator IC Positive Adjustable 1.24V 1 Output 2.2A (Switch) 14-WFDFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 778794-LM2623LDX/NOP
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 14-WFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Frequency - Switching: 300kHz ~ 2MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 2.2A (Switch)
Family Name: LM2623
Output Voltage: 1.24V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-WSON (4x4)
Output Voltage MAX: 14V
Input Voltage MIN: 0.8V
Voltage Input MAX: 14V
Alternative Parts (Cross-Reference): LT1109CS8; LT1109CS8#TR; MAX642AC/D+; LT1109CS8#PBF;
Introduction Date: April 01, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Boost Switching Regulator IC Positive Adjustable 1.24V 1 Output 2.2A (Switch) 14-WFDFN Exposed Pad
Switching Voltage Regulators 0.8V to 14V input voltage, 2A load current, step-up DC-DC 14-WSON -40 to 85
IC REG BOOST ADJ 2.2A 14WSON
IC REG BOOST ADJ 2.2A 14WSON
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2623LDX/NOPB | 296-37570-2-ND | 778794-LM2623LDX/NOPB | LM2623LDX/NOPB | LM2623LDX/NOPB | LM2623LDX/NOPB | LM2623LDX/NOPB |
| Product Name | LM2623 General Purpose, Gated Oscillator Based, DC/DC Boost Converter | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2623LDX/NOPB | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost; Boost | ||||
| Package Type | Other; VSSOP,WSON | Other; 14-WFDFN Exposed Pad | Other; 14-WFDFN Exposed Pad | Other; 14-WFDFN Exposed Pad | |||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 1.24 to 14 volts | 1.24 to 14 volts | 1.24 volts | 1.24 to 14 volts | 1.24 volts | ||
| VIN | 0.8000 to 14 volts | 0.8000 to 14 volts | 0.8000 volts | 0.8000 to 14 volts |