Dual Synchronous Buck Regulator Controller 28-TSSOP -5 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 137859-LM2647MTC/NOP
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 200kHz to 500kHz
Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 2
Duty Cycle (Max): 75%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -5°C to 125°C (TJ)
Case / Package: 28-TSSOP
Purpose: Step-Down
Supply Voltage - Operating: 5.5 V to 28 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-TSSOP
IC REG CTRLR BUCK 28TSSOP
Switching Controllers Dual Sync Buck Reg Cntlr
Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-TSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2647MTC/NOPB | 137859-LM2647MTC/NOPB | LM2647MTC/NOPB-ND | LM2647MTC/NOPB | LM2647MTC/NOPB | LM2647MTC/NOPB |
| Product Name | LM2647 Dual Synchronous Buck Regulator Controller | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM2647MTC/NOPB | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | |||
| Package Type | Other; TSSOP,WQFN | SSOP; Other; 28-TSSOP | Other; "28-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 28-TSSOP (0.173\", 4.40mm Width) | ||
| Special Features | Enable,Light Load Efficiency,Power Good | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Power Good, Soft Start | Synchronous Rectification | Internal Current Limit; Current Limit, Enable, Frequency Control, Power Good, Soft Start | ||
| Output Voltage | 0.6000 to 6 volts | |||||
| IOUT | 6 amps |