SIMPLE SWITCHER Power Converter 150 KHz 3A Step-Down Voltage Regulator with Features 7-TO-220 -40 to 125
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 3A TO-220-7 Formed Leads
IC REG BUCK ADJ 3A TO220-7
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 3A TO-220-7 Formed Leads
Switching Voltage Regulators SIMPLE SWITCHER Power Converter 150 KHz 3A Step-Down Voltage Regulator with Features 7-TO-220 -40 to 125
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2599T-ADJ | LM2599T-ADJ-ND | LM2599T-ADJ | LM2599T-ADJ | LM2599T-ADJ |
| Product Name | LM2599 SIMPLE SWITCHER Power Converter 150 KHz 3A Step-Down Voltage Regulator with Features | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | |||
| Package Type | Other; DDPAK/TO-263,TO-220 | TO-220; Other; TO-220-7 Formed Leads | TO-220 | TO-220; Other; TO-220-7 Formed Leads | |
| Special Features | Power Good | ||||
| Output Voltage | 3.3 to 37 volts | 1.23 to 37 volts | 1.23 volts | 1.23 to 37 volts | |
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps |