General Purpose, Gated Oscillator Based, DC/DC Boost Converter 14-WSON -40 to 85
Boost Switching Regulator IC Positive Adjustable 1.24V 1 Output 2.2A (Switch) 14-WFDFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 1197625-LM2623LD/NOP
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Output Current: 2.2A (Switch)
Categories: Integrated Circuits
Supplier Device Package: 14-WSON (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 14V
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: LM2623
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 1.24V
Switching Frequency: 300kHz ~ 2MHz
Voltage - Input (Minimum): 0.8V
Voltage - Input (Maximum): 14V
Switching Regulator, Voltage-mode, 1.2A, 2000kHz Switching Freq-Max, BICMOS
Switching Regulator, Voltage-mode, 1.2A, 2000kHz Switching Freq-Max, BICMOS
IC REG BOOST ADJ 2.2A 14WSON
IC REG BOOST ADJ 2.2A 14WSON
Boost Switching Regulator IC Positive Adjustable 1.24V 1 Output 2.2A (Switch) 14-WFDFN Exposed Pad
Boost Switching Regulator IC Positive Adjustable 1.24V 1 Output 2.2A (Switch) 14-WFDFN Exposed Pad
Switching Voltage Regulators GP Gated Oscillator DC/DC Boost Cnvtr
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2623LD/NOPB | LM2623LD/NOPBTR-ND | 1197625-LM2623LD/NOPB | LM2623LD/NOPB | LM2623LD/NOPB | LM2623LD/NOPB | LM2623LD/NOPB | LM2623LD/NOPB |
| Product Name | LM2623 General Purpose, Gated Oscillator Based, DC/DC Boost Converter | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2623LD/NOPB | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | |
| Configuration / Function | Boost | Boost | Boost | |||||
| Package Type | Other; VSSOP,WSON | Other; 14-WFDFN Exposed Pad | Other; 14-WFDFN Exposed Pad | Other; WSON14 | Other; 14-WFDFN Exposed Pad | |||
| Special Features | Enable | |||||||
| Output Voltage | 1.24 to 14 volts | 1.24 to 14 volts | 14 volts | 1.24 volts | 1.24 to 14 volts | |||
| VIN | 0.8000 to 14 volts | 0.8000 to 14 volts | 0.8000 to 14 volts |