The LM2671M-ADJ is a 500-mA step-down voltage regulator in an 8-pin SOIC package measuring 4.90mm × 3.91mm, with an adjustable output voltage range of 1.21V to 37V and a maximum output voltage tolerance of ±1.5% over line and load conditions. It operates at a fixed switching frequency of 260 kHz, supports input voltages from 8V to 40V, and includes thermal shutdown and current-limit protection. The device requires only five external components and achieves efficiency up to 96%. It is rated for operation from -40°C to 125°C.
SIMPLE SWITCHER Power Converter High Efficiency 500mA Step-Down Voltage Regulator with Features 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 710774-LM2671M-ADJ
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Output Current: 500mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 37V
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Family Part Number: LM2671
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.21V
Switching Frequency: 260kHz
Voltage - Input (Minimum): 6.5V
Voltage - Input (Maximum): 40V
"Buck Switching Regulator IC Positive Adjustable 1.21V 1 Output 500mA 8-SOIC (0.154"", 3.90mm Width)"
Switching Voltage Regulators 8V to 40V, 500mA SIMPLE SWITCHER- buck converter with 5 external components 8-SOIC -40 to 125
IC REG BUCK ADJ 500MA 8SOIC
Buck Switching Regulator IC Positive Adjustable 1.21V 1 Output 500mA 8-SOIC (0.154", 3.90mm Width)
IC REG BUCK ADJ 500MA 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2671M-ADJ | 710774-LM2671M-ADJ | 296-35129-5-ND | LM2671M-ADJ | LM2671M-ADJ | LM2671M-ADJ | LM2671M-ADJ |
| Product Name | LM2671 SIMPLE SWITCHER Power Converter High Efficiency 500mA Step-Down Voltage Regulator with Features | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2671M-ADJ | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||
| Package Type | Other; SOIC,PDIP,WSON | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | |
| Special Features | Enable | ||||||
| Output Voltage | 1.23 to 37 volts | 37 volts | 1.21 to 37 volts | 1.21 volts | 1.21 to 37 volts | 1.21 volts | |
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |