SIMPLE SWITCHER High Efficiency 3A Step-Down Voltage Regulator with Sync 14-VSON -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1053210-LM2670SDX-AD
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 260kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 14-VSON (5x6)
Purpose: Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.2V
Maximum Output Voltage: 37V
Minimum Input Voltage: 8V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Power Management, Automotive
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 3A 14-VDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 3A 14-VDFN Exposed Pad
IC REG BUCK ADJUSTABLE 3A 14VSON
IC REG BUCK ADJ 3A 14VSON
Switching Voltage Regulators SIMPLE SWITCHER High Efficiency 3A Step-Down Voltage Regulator with Sync 14-VSON -40 to 125
IC REG BUCK ADJUSTABLE 3A 14VSON
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2670SDX-ADJ/NOPB | 1053210-LM2670SDX-ADJ/NOPB | LM2670SDX-ADJ/NOPB-ND | LM2670SDX-ADJ/NOPB | LM2670SDX-ADJ/NOPB | LM2670SDX-ADJ/NOPB | LM2670SDX-ADJ/NOPB | LM2670SDX-ADJ/NOPB |
| Product Name | LM2670 SIMPLE SWITCHER High Efficiency 3A Step-Down Voltage Regulator with Sync | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2670SDX-ADJ/NOPB | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | ||||
| Package Type | Other; DDPAK/TO-263,TO-220,VSON | Other; 14-VSON (5x6) | Other; 14-VDFN Exposed Pad | Other; 14-VDFN Exposed Pad | Other; 14-VDFN Exposed Pad | |||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | ||||||
| Output Voltage | 1.23 to 37 volts | 1.2 volts | 1.2 to 37 volts | 1.2 to 37 volts | 1.2 volts | 1.2 volts | ||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |