Texas Instruments LM2587 5A Flyback Regulator LM2587S-12/NOPB

Description
5A Flyback Regulator 5-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet
Description
5A Flyback Regulator 5-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM2587 5A Flyback Regulator - LM2587S-12/NOPB - Texas Instruments
Dallas, TX, United States
LM2587 5A Flyback Regulator
LM2587S-12/NOPB
LM2587 5A Flyback Regulator LM2587S-12/NOPB
5A Flyback Regulator 5-DDPAK/TO-263 -40 to 125

5A Flyback Regulator 5-DDPAK/TO-263 -40 to 125

Buy Now Datasheet
 - LM2587S-12/NOPB - Rochester Electronics
Newburyport, MA, United States
Switching Regulator, Current-mode, 5A, 100kHz Switching Freq-Max, BIPolar, PSSO5

Switching Regulator, Current-mode, 5A, 100kHz Switching Freq-Max, BIPolar, PSSO5

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2587S-12/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM2587S-12/NOPB-ND
Voltage Regulators - DC DC Switching Regulators LM2587S-12/NOPB-ND
Boost, Flyback, Forward Converter Switching Regulator IC Positive Fixed 12V 1 Output 5A (Switch) TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Boost, Flyback, Forward Converter Switching Regulator IC Positive Fixed 12V 1 Output 5A (Switch) TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2587S-12/NOPB - 778763-LM2587S-12/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2587S-12/NOPB
778763-LM2587S-12/NOPB
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2587S-12/NOPB 778763-LM2587S-12/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 778763-LM2587S-12/NO PB Series: SIMPLE SWITCHER Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Mounting: SMD Output Type: Fixed Function: Step-Up, Step-Up/Step-Down Topology: Boost, Flyback, Forward Converter Frequency - Switching: 100kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 5A (Switch) Family Name: LM2587 Output Voltage: 12V Categories: Integrated Circuits (ICs) Manufacturer Package: DDPAK/TO-263-5 Input Voltage MIN: 4V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): LT1105IN; LT1105CN; LT1105CN8#PBF; LT1105IN8#PBF; Introduction Date: April 01, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 778763-LM2587S-12/NOPB
Series: SIMPLE SWITCHER
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Mounting: SMD
Output Type: Fixed
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Flyback, Forward Converter
Frequency - Switching: 100kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 5A (Switch)
Family Name: LM2587
Output Voltage: 12V
Categories: Integrated Circuits (ICs)
Manufacturer Package: DDPAK/TO-263-5
Input Voltage MIN: 4V
Voltage Input MAX: 40V
Alternative Parts (Cross-Reference): LT1105IN; LT1105CN; LT1105CN8#PBF; LT1105IN8#PBF;
Introduction Date: April 01, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
LM2587S-12/NOPB
Switching Voltage Regulators LM2587S-12/NOPB
Switching Voltage Regulators 5A Flyback Reg

Switching Voltage Regulators 5A Flyback Reg

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM2587S-12/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM2587S-12/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM2587S-12/NOPB
IC REG MULT CONFIG 12V 5A DDPAK

IC REG MULT CONFIG 12V 5A DDPAK

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - LM2587S-12/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM2587S-12/NOPB
PMIC - Voltage Regulators - DC DC Switching Regulators LM2587S-12/NOPB
IC REG MULT CONFG 12V 5A TO263

IC REG MULT CONFG 12V 5A TO263

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2587S-12/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM2587S-12/NOPB
Voltage Regulators - DC DC Switching Regulators LM2587S-12/NOPB
Boost, Flyback, Forward Converter Switching Regulator IC Positive Fixed 12V 1 Output 5A (Switch) TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Boost, Flyback, Forward Converter Switching Regulator IC Positive Fixed 12V 1 Output 5A (Switch) TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LM2587S-12/NOPB LM2587S-12/NOPB LM2587S-12/NOPB-ND 778763-LM2587S-12/NOPB LM2587S-12/NOPB LM2587S-12/NOPB LM2587S-12/NOPB LM2587S-12/NOPB
Product Name LM2587 5A Flyback Regulator Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2587S-12/NOPB Switching Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost Boost Boost; Boost, Flyback, Forward Converter
Package Type Other; DDPAK/TO-263,TO-220 TO-263; Other; TO-263-5 TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA DPAK; TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA TO-263 TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Output Voltage 1.23 to 60 volts 12 volts 12 volts 12 volts 12 to ? volts
VIN 4 to 40 volts 4 to 40 volts 4 volts 4 to 40 volts
fsw 115 kHz 100 kHz 100 kHz 100 kHz 100 kHz 100 kHz
Unlock Full Specs
to access all available technical data