Dual Synchronous Buck Regulator Controller 28-TSSOP -5 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 018827-LM2647MTCX/NO
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 200kHz to 500kHz
Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 2
Duty Cycle (Max): 75%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -5°C to 125°C (TJ)
Case / Package: 28-TSSOP
Purpose: Step-Down
Supply Voltage - Operating: 5.5 V to 28 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-TSSOP
Switching Controllers Dual Synchronous Buck Regulator Controller 28-TSSOP -5 to 125
IC REG CTRLR BUCK 28TSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-TSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-TSSOP
IC REG CTRLR BUCK 28TSSOP
IC REG CTRLR BUCK 28TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | LM2647MTCX/NOPB | 018827-LM2647MTCX/NOPB | LM2647MTCX/NOPB-ND | LM2647MTCX/NOPB | LM2647MTCX/NOPB | LM2647MTCX/NOPB | LM2647MTCX/NOPB | 815-LM2647MTCX/NOPB |
| Product Name | LM2647 Dual Synchronous Buck Regulator Controller | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM2647MTCX/NOPB | DC DC Switching Controllers | Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | IC REG CTRLR BUCK 28TSSOP |
| Configuration / Function | Buck | Buck | Buck | |||||
| Package Type | Other; TSSOP,WQFN | SSOP; Other; 28-TSSOP | Other; "28-TSSOP (0.173"", 4.40mm Width)" | SSOP | SSOP; Other; 28-TSSOP (0.173\", 4.40mm Width) | SSOP; Other; 28-TSSOP (0.173, 4.40mm Width) | ||
| Special Features | Enable,Light Load Efficiency,Power Good | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Power Good, Soft Start | Synchronous Rectification | Internal Current Limit; Current Limit, Enable, Frequency Control, Power Good, Soft Start | ||||
| Output Voltage | 0.6000 to 6 volts | 5 volts | ||||||
| IOUT | 6 amps | 20 amps |