SIMPLE SWITCHER Power Converter 150 KHz 0.5A Step-Down Voltage Regulator 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 089756-LM2594M-5.0
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 150kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Purpose: Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 4.5V
Alternative Parts (Cross-Reference): LM2594MX-5.0/NOPB; LM2594-5.0MWA; LM2594-5.0MWA/NOPB;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
"Buck Switching Regulator IC Positive Fixed 5V 1 Output 500mA 8-SOIC (0.154"", 3.90mm Width)"
Switching Voltage Regulators Pwr Cnvtr 150KHz 0.5A SD Vtg Reg
IC REG BUCK 5V 500MA 8SOIC
IC REG BUCK 5V 500MA 8SOIC
Buck Switching Regulator IC Positive Fixed 5V 1 Output 500mA 8-SOIC (0.154", 3.90mm Width)
IC REG BUCK 5V 500MA 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2594M-5.0 | 089756-LM2594M-5.0 | LM2594M-5.0-ND | LM2594M-5.0 | LM2594M-5.0 | LM2594M-5.0 | LM2594M-5.0 | LM2594M-5.0 |
| Product Name | LM2594 SIMPLE SWITCHER Power Converter 150 KHz 0.5A Step-Down Voltage Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2594M-5.0 | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | ||||
| Package Type | Other; PDIP,SOIC | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| Output Voltage | 3.3 to 37 volts | 5 volts | 5 volts | 5 volts | 5 to ? volts | 5 volts | ||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | |
| VIN | 4.5 to 40 volts | 40 volts | 4.5 to 40 volts | 40 volts | 4.5 to 40 volts |