Low Input Voltage, Step-Up DC-DC 8-VSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 108063-LM2621MMX/NOP
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost, SEPIC
Frequency - Switching: 300kHz to 2MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2.85A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-VSSOP
Purpose: Step-Up, Step-Up/Step-Down
Maximum Input Voltage: 14V
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 14V
Minimum Input Voltage: 1.2V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
"Boost, SEPIC Switching Regulator IC Positive Adjustable 1.24V 1 Output 2.85A (Switch) 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
"Boost, SEPIC Switching Regulator IC Positive Adjustable 1.24V 1 Output 2.85A (Switch) 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
"Boost, SEPIC Switching Regulator IC Positive Adjustable 1.24V 1 Output 2.85A (Switch) 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
IC REG BST SEPIC ADJ 8VSSOP
IC REG BST SEPIC ADJ 8VSSOP
IC REG BST SEPIC ADJ 8VSSOP
Switching Voltage Regulators Lo Input Vtg Step-Up DC-DC
IC REG BST SEPIC ADJ 8VSSOP
Boost, SEPIC Switching Regulator IC Positive Adjustable 1.24V 1 Output 2.85A (Switch) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2621MMX/NOPB | 108063-LM2621MMX/NOPB | LM2621MMX/NOPBDKR-ND | LM2621MMX/NOPB | LM2621MMX/NOPB | LM2621MMX/NOPB | LM2621MMX/NOPB | LM2621MMX/NOPB |
| Product Name | LM2621 Low Input Voltage, Step-Up DC-DC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2621MMX/NOPB | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost, SEPIC | Boost | Buck; Boost | ||||
| Package Type | Other; VSSOP | SSOP; Other; 8-VSSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | ||||||
| Output Voltage | 1.24 to 14 volts | 1.24 volts | 1.24 to 14 volts | 1.24 volts | 1.24 volts | 1.24 to 14 volts | ||
| VIN | 1.2 to 14 volts | 14 volts | 1.2 to 14 volts | 14 volts | 1.2 to 14 volts |