SIMPLE SWITCHER Power Converter High Efficiency 1A Step-Down Voltage Regulator with Features 16-WSON -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 124537-LM2672LD-ADJ/
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 260kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-WSON (5x5)
Purpose: Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.21V
Maximum Output Voltage: 37V
Minimum Input Voltage: 6.5V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 1.21V 1 Output 1A 16-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 1.21V 1 Output 1A 16-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 1.21V 1 Output 1A 16-WFDFN Exposed Pad
IC REG BUCK ADJUSTABLE 1A 16WSON
Buck Switching Regulator IC Positive Adjustable 1.21V 1 Output 1A 16-WFDFN Exposed Pad
IC REG BUCK ADJ 1A 16WSON
IC REG BUCK ADJUSTABLE 1A 16WSON
Switching Voltage Regulators Pwr Cnvtr High Eff 1A SD VTG Reg
| Texas Instruments | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2672LD-ADJ/NOPB | 124537-LM2672LD-ADJ/NOPB | LM2672LD-ADJ/NOPBCT-ND | LM2672LD-ADJ/NOPB | LM2672LD-ADJ/NOPB | LM2672LD-ADJ/NOPB | LM2672LD-ADJ/NOPB | LM2672LD-ADJ/NOPB |
| Product Name | LM2672 SIMPLE SWITCHER Power Converter High Efficiency 1A Step-Down Voltage Regulator with Features | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2672LD-ADJ/NOPB | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | ||||
| Package Type | Other; PDIP,SOIC,WSON | Other; 16-WSON (5x5) | Other; 16-WFDFN Exposed Pad | Other; 16-WFDFN Exposed Pad | Other; 16-WFDFN Exposed Pad | |||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | ||||||
| Output Voltage | 1.23 to 37 volts | 1.21 volts | 1.21 to 37 volts | 1.21 volts | 1.21 to 37 volts | 1.21 volts | ||
| IOUT | 0.5000 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |