5A Flyback Regulator 5-TO-220 -40 to 125
Switching Regulator, Current-mode, 5A, 100kHz Switching Freq-Max, BIPolar, PSFM5
Switching Regulator, Current-mode, 5A, 100kHz Switching Freq-Max, BIPolar, PSFM5
Boost, Flyback, Forward Converter Switching Regulator IC Positive Fixed 12V 1 Output 5A (Switch) TO-220-5 Formed Leads
Manufacturer: Texas Instruments
Win Source Part Number: 137640-LM2587T-12/NO
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Fixed
Topology: Boost, Flyback, Forward Converter
Frequency - Switching: 100kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 5A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220-5
Purpose: Step-Up, Step-Up/Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 12V
Minimum Input Voltage: 4V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
IC REG MULT CONFIG 12V 5A TO220
Boost, Flyback, Forward Converter Switching Regulator IC Positive Fixed 12V 1 Output 5A (Switch) TO-220-5 Formed Leads
IC REG MULT CONFG 12V 5A TO220-5
Switching Voltage Regulators 5A Flyback Reg
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2587T-12/NOPB | LM2587T-12/NOPB | LM2587T-12/NOPB-ND | 137640-LM2587T-12/NOPB | LM2587T-12/NOPB | LM2587T-12/NOPB | LM2587T-12/NOPB | LM2587T-12/NOPB |
| Product Name | LM2587 5A Flyback Regulator | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2587T-12/NOPB | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | |
| Configuration / Function | Boost | Boost | Boost, Flyback, Forward Converter | |||||
| Package Type | Other; DDPAK/TO-263,TO-220 | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 Formed Leads | TO-220; Other; TO-220-5 | TO-220 | TO-220; Other; TO-220-5 Formed Leads | ||
| Output Voltage | 1.23 to 60 volts | 12 volts | 12 volts | 12 volts | 12 to ? volts | |||
| VIN | 4 to 40 volts | 4 to 40 volts | 40 volts | 4 to 40 volts | ||||
| fsw | 115 kHz | 100 kHz | 100 kHz | 100 kHz | 100 kHz | 100 kHz |