Texas Instruments LM26003 3A Switching Regulator with High Efficiency Sleep Mode LM26003MHX/NOPB

Description
3A Switching Regulator with High Efficiency Sleep Mode 20-HTSSOP -40 to 125
Request a Quote
Description
3A Switching Regulator with High Efficiency Sleep Mode 20-HTSSOP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM26003 is a 3-A switching regulator with high-efficiency sleep mode, designed for applications requiring low quiescent current under light loads and Wide input voltage range of 4.0 V to 38 V. It operates with a 20-pin HTSSOP package measuring 6.50 mm by 4.40 mm and includes features such as adjustable switching frequency from 150 kHz to 500 kHz, forced PWM mode, power good flag, and thermal shutdown. The device supports synchronization to an external clock and includes an exposed thermal pad for improved heat dissipation. It is qualified for automotive use under AEC-Q100 Grade 1 with an operating junction temperature range of -40°C to +125°C.

Datasheet Summary
Powered by GS/AI

The LM26003 is a 3-A switching regulator with high-efficiency sleep mode, designed for applications requiring low quiescent current under light loads and Wide input voltage range of 4.0 V to 38 V. It operates with a 20-pin HTSSOP package measuring 6.50 mm by 4.40 mm and includes features such as adjustable switching frequency from 150 kHz to 500 kHz, forced PWM mode, power good flag, and thermal shutdown. The device supports synchronization to an external clock and includes an exposed thermal pad for improved heat dissipation. It is qualified for automotive use under AEC-Q100 Grade 1 with an operating junction temperature range of -40°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
LM26003 3A Switching Regulator with High Efficiency Sleep Mode - LM26003MHX/NOPB - Texas Instruments
Dallas, TX, United States
LM26003 3A Switching Regulator with High Efficiency Sleep Mode
LM26003MHX/NOPB
LM26003 3A Switching Regulator with High Efficiency Sleep Mode LM26003MHX/NOPB
3A Switching Regulator with High Efficiency Sleep Mode 20-HTSSOP -40 to 125

3A Switching Regulator with High Efficiency Sleep Mode 20-HTSSOP -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM26003MHX/NOPB - 142183-LM26003MHX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM26003MHX/NOPB
142183-LM26003MHX/NOPB
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM26003MHX/NOPB 142183-LM26003MHX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 142183-LM26003MHX/NO PB Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 150kHz to 500kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 20-HTSSOP Purpose: Step-Down Maximum Input Voltage: 38V Nominal Output Voltage (Min/Fixed): 1.236V Maximum Output Voltage: 35V Minimum Input Voltage: 3V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 142183-LM26003MHX/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 150kHz to 500kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-HTSSOP
Purpose: Step-Down
Maximum Input Voltage: 38V
Nominal Output Voltage (Min/Fixed): 1.236V
Maximum Output Voltage: 35V
Minimum Input Voltage: 3V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - LM26003MHX/NOPB - Rochester Electronics
Newburyport, MA, United States
Switching Regulator, Current-mode, 3A, 500kHz Switching Freq-Max, PDSO20

Switching Regulator, Current-mode, 3A, 500kHz Switching Freq-Max, PDSO20

Supplier's Site Datasheet
 - LM26003MHX/NOPB - Rochester Electronics
Newburyport, MA, United States
Switching Regulator, Current-mode, 3A, 500kHz Switching Freq-Max, PDSO20

Switching Regulator, Current-mode, 3A, 500kHz Switching Freq-Max, PDSO20

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-35261-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-35261-6-ND
Voltage Regulators - DC DC Switching Regulators 296-35261-6-ND
"Buck Switching Regulator IC Positive Adjustable 1.236V 1 Output 3A 20-PowerTSSOP (0.173"", 4.40mm Width)"

"Buck Switching Regulator IC Positive Adjustable 1.236V 1 Output 3A 20-PowerTSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-35261-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-35261-2-ND
Voltage Regulators - DC DC Switching Regulators 296-35261-2-ND
"Buck Switching Regulator IC Positive Adjustable 1.236V 1 Output 3A 20-PowerTSSOP (0.173"", 4.40mm Width)"

"Buck Switching Regulator IC Positive Adjustable 1.236V 1 Output 3A 20-PowerTSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-35261-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-35261-1-ND
Voltage Regulators - DC DC Switching Regulators 296-35261-1-ND
"Buck Switching Regulator IC Positive Adjustable 1.236V 1 Output 3A 20-PowerTSSOP (0.173"", 4.40mm Width)"

"Buck Switching Regulator IC Positive Adjustable 1.236V 1 Output 3A 20-PowerTSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Singapore, Singapore
3A HTSSOP Voltage Regulator IC
739-LM26003MHX/NOPB
3A HTSSOP Voltage Regulator IC 739-LM26003MHX/NOPB
3A Switching Regulator with High Efficiency Sleep Mode 20-HTSSOP -40 to 125 Product overview: LM26003MHX/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, HTSSOP, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM26003MHX/NOPB can be used for catalog matching and distributor lookup.

3A Switching Regulator with High Efficiency Sleep Mode 20-HTSSOP -40 to 125 Product overview: LM26003MHX/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, HTSSOP, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM26003MHX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - LM26003MHX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM26003MHX/NOPB
Voltage Regulators - DC DC Switching Regulators LM26003MHX/NOPB
Buck Switching Regulator IC Positive Adjustable 1.236V 1 Output 3A 20-PowerTSSOP (0.173", 4.40mm Width)

Buck Switching Regulator IC Positive Adjustable 1.236V 1 Output 3A 20-PowerTSSOP (0.173", 4.40mm Width)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM26003MHX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM26003MHX/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM26003MHX/NOPB
IC REG BUCK ADJ 3A 20HTSSOP

IC REG BUCK ADJ 3A 20HTSSOP

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - LM26003MHX/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM26003MHX/NOPB
PMIC - Voltage Regulators - DC DC Switching Regulators LM26003MHX/NOPB
IC REG BUCK ADJ 3A 20HTSSOP

IC REG BUCK ADJ 3A 20HTSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
LM26003MHX/NOPB
Switching Voltage Regulators LM26003MHX/NOPB
Switching Voltage Regulators 3A Switching Regulator with High Efficiency Sleep Mode 20-HTSSOP -40 to 125

Switching Voltage Regulators 3A Switching Regulator with High Efficiency Sleep Mode 20-HTSSOP -40 to 125

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM26003MHX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
LM26003MHX/NOPB
Voltage Regulators - DC DC Switching Regulators LM26003MHX/NOPB
IC REG BUCK ADJ 3A 20HTSSOP

IC REG BUCK ADJ 3A 20HTSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LM26003MHX/NOPB 142183-LM26003MHX/NOPB LM26003MHX/NOPB 296-35261-6-ND 739-LM26003MHX/NOPB LM26003MHX/NOPB LM26003MHX/NOPB LM26003MHX/NOPB LM26003MHX/NOPB LM26003MHX/NOPB
Product Name LM26003 3A Switching Regulator with High Efficiency Sleep Mode PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM26003MHX/NOPB Voltage Regulators - DC DC Switching Regulators 3A HTSSOP Voltage Regulator IC Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck Buck
Package Type Other; HTSSOP SSOP; Other; 20-HTSSOP SSOP; Other; HTSSOP20 Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" Other; TSSOP SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width) SSOP Other; 20-PowerTSSOP (0.173", 4.40mm Width)
Special Features Power Good Multiple Outputs; Synchronous Rectification
Output Voltage 1.25 to 35 volts 1.24 volts 1.24 to 35 volts 35 volts 1.24 to 35 volts 1.24 volts 1.24 volts
IOUT 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps
Unlock Full Specs
to access all available technical data