The LM2670T-ADJ/NOPB is a 3A step-down voltage regulator with an adjustable output voltage ranging from 1.2V to 37V, designed for high-efficiency power conversion. It is housed in a 7-pin TO-220 (NDZ) package measuring 10.16mm × 8.13mm and operates within a junction temperature range of -40°C to 125°C. The device features a fixed switching frequency of 260kHz, an external synchronization capability from 280kHz to 400kHz, a 150mΩ DMOS output switch, and a standby current of 50µA when disabled. Output voltage tolerance is within ±2% across full line and load conditions, with an input voltage range of 8V to 40V.
SIMPLE SWITCHER High Efficiency 3A Step-Down Voltage Regulator with Sync 7-TO-220 -40 to 125
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 3A TO-220-7 Formed Leads
Manufacturer: Texas Instruments
Win Source Part Number: 134088-LM2670T-ADJ/N
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 260kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220-7
Purpose: Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.2V
Maximum Output Voltage: 37V
Minimum Input Voltage: 8V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 3A TO-220-7 Formed Leads
IC REG BUCK ADJ 3A TO220-7
IC REG BUCK ADJ 3A TO220-7
Switching Voltage Regulators Hi Eff 3A SD Vtg Reg
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2670T-ADJ/NOPB | 296-44410-5-ND | 134088-LM2670T-ADJ/NOPB | LM2670T-ADJ/NOPB | LM2670T-ADJ/NOPB | LM2670T-ADJ/NOPB | LM2670T-ADJ/NOPB |
| Product Name | LM2670 SIMPLE SWITCHER High Efficiency 3A Step-Down Voltage Regulator with Sync | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2670T-ADJ/NOPB | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Package Type | Other; DDPAK/TO-263,TO-220,VSON | TO-220; Other; TO-220-7 Formed Leads | TO-220; Other; TO-220-7 | TO-220; Other; TO-220-7 Formed Leads | TO-220 | ||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 1.23 to 37 volts | 1.2 to 37 volts | 1.2 volts | 1.2 to 37 volts | 1.2 volts | ||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |