SIMPLE SWITCHER Power Converter 150 KHz 2A Step-Down Voltage Regulator 5-DDPAK/TO-263 -40 to 125
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 2A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Manufacturer: Texas Instruments
Win Source Part Number: 082627-LM2592HVS-ADJ
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 150kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: DDPAK/TO-263-5
Purpose: Step-Down
Maximum Input Voltage: 60V
Nominal Output Voltage (Min/Fixed): 1.2V
Maximum Output Voltage: 57V
Minimum Input Voltage: 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Adj DC/DC Conv, 60V In, 57V Out, 2A, TO-263-5 Product overview: LM2592HVS-ADJ from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 57V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 60V, 57V, 2A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2592HVS-ADJ can be used for catalog matching and distributor lookup.
IC REG BUCK ADJ 2A DDPAK
IC REG BUCK ADJ 2A TO263-5
Switching Voltage Regulators SIMPLE SWITCHER Power Converter 150 KHz 2A Step-Down Voltage Regulator 5-DDPAK/TO-263 -40 to 125
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 2A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 2A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
IC REG BUCK ADJ 2A TO263-5
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2592HVS-ADJ | 296-37721-5-ND | 082627-LM2592HVS-ADJ | 739-LM2592HVS-ADJ | LM2592HVS-ADJ | LM2592HVS-ADJ | LM2592HVS-ADJ | LM2592HVS-ADJ | LM2592HVS-ADJ | LM2592HVS-ADJ |
| Product Name | LM2592HV SIMPLE SWITCHER Power Converter 150 KHz 2A Step-Down Voltage Regulator | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2592HVS-ADJ | 60V 57V 2A Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | ||||||
| Package Type | Other; DDPAK/TO-263,TO-220 | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | DPAK; TO-263; Other; DDPAK/TO-263-5 | Other; TO-263-5 | TO-263 | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | ||
| Output Voltage | 3.3 to 57 volts | 1.2 to 57 volts | 1.2 volts | 57 volts | 1.2 volts | 1.2 volts | 1.2 to 57 volts | 1.2 to 57 volts | ||
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | |
| VIN | 4.5 to 60 volts | 4.5 to 60 volts | 60 volts | 60 volts | 4.5 to 60 volts | 4.5 to 60 volts |