Texas Instruments LM2587 5A Flyback Regulator LM2587SX-ADJ

Description
5A Flyback Regulator 5-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet
Description
5A Flyback Regulator 5-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM2587 5A Flyback Regulator - LM2587SX-ADJ - Texas Instruments
Dallas, TX, United States
LM2587 5A Flyback Regulator
LM2587SX-ADJ
LM2587 5A Flyback Regulator LM2587SX-ADJ
5A Flyback Regulator 5-DDPAK/TO-263 -40 to 125

5A Flyback Regulator 5-DDPAK/TO-263 -40 to 125

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2587SX-ADJTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM2587SX-ADJTR-ND
Voltage Regulators - DC DC Switching Regulators LM2587SX-ADJTR-ND
Boost, Flyback, Forward Converter Switching Regulator IC Positive Adjustable 1.23V 1 Output 5A (Switch) TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Boost, Flyback, Forward Converter Switching Regulator IC Positive Adjustable 1.23V 1 Output 5A (Switch) TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
LM2587SX-ADJ
Switching Voltage Regulators LM2587SX-ADJ
Switching Voltage Regulators 4V to 40V, 5A Step-Up Wide Vin Flyback Regulator 5-DDPAK/TO-263 -40 to 125

Switching Voltage Regulators 4V to 40V, 5A Step-Up Wide Vin Flyback Regulator 5-DDPAK/TO-263 -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - LM2587SX-ADJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
LM2587SX-ADJ
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators LM2587SX-ADJ
SWITCHING REG, CURRENT-MODE, 9.5

SWITCHING REG, CURRENT-MODE, 9.5

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - LM2587SX-ADJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM2587SX-ADJ
Voltage Regulators - DC DC Switching Regulators LM2587SX-ADJ
Boost, Flyback, Forward Converter Switching Regulator IC Positive Adjustable 1.23V 1 Output 5A (Switch) TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Boost, Flyback, Forward Converter Switching Regulator IC Positive Adjustable 1.23V 1 Output 5A (Switch) TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2587SX-ADJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM2587SX-ADJ
Voltage Regulators - DC DC Switching Regulators LM2587SX-ADJ
Boost, Flyback, Forward Converter Switching Regulator IC Positive Adjustable 1.23V 1 Output 5A (Switch) TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Boost, Flyback, Forward Converter Switching Regulator IC Positive Adjustable 1.23V 1 Output 5A (Switch) TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - LM2587SX-ADJ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM2587SX-ADJ
PMIC - Voltage Regulators - DC DC Switching Regulators LM2587SX-ADJ
IC REG MULT CONFG ADJ 5A TO263

IC REG MULT CONFG ADJ 5A TO263

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2587SX-ADJ - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
LM2587SX-ADJ
Voltage Regulators - DC DC Switching Regulators LM2587SX-ADJ
IC REG MULT CONFG ADJ 5A TO263

IC REG MULT CONFG ADJ 5A TO263

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LM2587SX-ADJ LM2587SX-ADJTR-ND LM2587SX-ADJ LM2587SX-ADJ LM2587SX-ADJ LM2587SX-ADJ LM2587SX-ADJ LM2587SX-ADJ
Product Name LM2587 5A Flyback Regulator Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost Boost Buck; Boost
Package Type Other; DDPAK/TO-263,TO-220 TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA TO-263 TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Output Voltage 1.23 to 60 volts 1.23 to 60 volts 1.23 volts 1.23 to 60 volts 1.23 to 60 volts 1.23 volts
VIN 4 to 40 volts 4 to 40 volts 4 to 40 volts 4 to 40 volts 40 volts
fsw 115 kHz 100 kHz 100 kHz 100 kHz 100 kHz 100 kHz 100 kHz
Unlock Full Specs
to access all available technical data