Texas Instruments LM2671 SIMPLE SWITCHER Power Converter High Efficiency 500mA Step-Down Voltage Regulator with Features LM2671M-5.0

Description
SIMPLE SWITCHER Power Converter High Efficiency 500mA Step-Down Voltage Regulator with Features 8-SOIC -40 to 125
Request a Quote Datasheet
Description
SIMPLE SWITCHER Power Converter High Efficiency 500mA Step-Down Voltage Regulator with Features 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM2671 SIMPLE SWITCHER Power Converter High Efficiency 500mA Step-Down Voltage Regulator with Features - LM2671M-5.0 - Texas Instruments
Dallas, TX, United States
LM2671 SIMPLE SWITCHER Power Converter High Efficiency 500mA Step-Down Voltage Regulator with Features
LM2671M-5.0
LM2671 SIMPLE SWITCHER Power Converter High Efficiency 500mA Step-Down Voltage Regulator with Features LM2671M-5.0
SIMPLE SWITCHER Power Converter High Efficiency 500mA Step-Down Voltage Regulator with Features 8-SOIC -40 to 125

SIMPLE SWITCHER Power Converter High Efficiency 500mA Step-Down Voltage Regulator with Features 8-SOIC -40 to 125

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2671M-5.0-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM2671M-5.0-ND
Voltage Regulators - DC DC Switching Regulators LM2671M-5.0-ND
"Buck Switching Regulator IC Positive Fixed 5V 1 Output 500mA 8-SOIC (0.154"", 3.90mm Width)"

"Buck Switching Regulator IC Positive Fixed 5V 1 Output 500mA 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2671M-5.0 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
LM2671M-5.0
Voltage Regulators - DC DC Switching Regulators LM2671M-5.0
IC REG BUCK 5V 500MA 8SOIC

IC REG BUCK 5V 500MA 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM2671M-5.0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM2671M-5.0
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM2671M-5.0
IC REG BUCK 5V 500MA 8SOIC

IC REG BUCK 5V 500MA 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
LM2671M-5.0
Switching Voltage Regulators LM2671M-5.0
Switching Voltage Regulators 8V to 40V, 500mA SIMPLE SWITCHER- buck converter with 5 external components 8-SOIC -40 to 125

Switching Voltage Regulators 8V to 40V, 500mA SIMPLE SWITCHER- buck converter with 5 external components 8-SOIC -40 to 125

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2671M-5.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM2671M-5.0
Voltage Regulators - DC DC Switching Regulators LM2671M-5.0
Buck Switching Regulator IC Positive Fixed 5V 1 Output 500mA 8-SOIC (0.154", 3.90mm Width)

Buck Switching Regulator IC Positive Fixed 5V 1 Output 500mA 8-SOIC (0.154", 3.90mm Width)

Buy Now

Technical Specifications

  Texas Instruments DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LM2671M-5.0 LM2671M-5.0-ND LM2671M-5.0 LM2671M-5.0 LM2671M-5.0 LM2671M-5.0
Product Name LM2671 SIMPLE SWITCHER Power Converter High Efficiency 500mA Step-Down Voltage Regulator with Features Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Package Type Other; SOIC,PDIP,WSON SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC (0.154", 3.90mm Width) SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Special Features Enable
Output Voltage 1.23 to 37 volts 5 volts 5 volts 5 volts 5 to ? volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - LM20154QMH/NOPB - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width)
Life Cycle Stage Active
View Details
LM22679 5A SIMPLE SWITCHER, Step-Down Voltage Regulator with Adjustable Soft-Start & Current Limit - LM22679TJ-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; TO-263
View Details
9 suppliers
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM22673MRE-ADJ - 089967-LM22673MRE-ADJ - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-SO PowerPad
View Details
2 suppliers
LM25005 7-42V Wide Vin, 2.5A, Current Mode Non-Synchronous Buck Regulator - LM25005MHX/NOPB - Texas Instruments
Specs
Configuration / Function Buck; Buck-Boost
Package Type Other; HTSSOP
Special Features Enable,Frequency Synchronization
View Details
9 suppliers