Texas Instruments LM2611 1.4MHz Cuk Converter LM2611BMF/NOPB

Description
1.4MHz Cuk Converter 5-SOT-23 -40 to 125
Request a Quote
Description
1.4MHz Cuk Converter 5-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM2611BMF/NOPB is a 1.4-MHz current mode PWM inverting switching regulator in a 5-pin SOT-23 package, measuring 1.60 mm × 2.90 mm. It operates from a 2.7-V to 14-V input and generates a regulated negative output voltage up to -36 V with a 0.9-A current limit and 0.7-Ω R_DS(ON). The device includes a shutdown pin for low quiescent current (<1 µA) and uses external resistors on the negative feedback pin to set the output voltage. It is rated for operation from -40°C to 125°C and meets ESD standards of ±2000 V human-body model and ±200 V machine model.

Datasheet Summary
Powered by GS/AI

The LM2611BMF/NOPB is a 1.4-MHz current mode PWM inverting switching regulator in a 5-pin SOT-23 package, measuring 1.60 mm × 2.90 mm. It operates from a 2.7-V to 14-V input and generates a regulated negative output voltage up to -36 V with a 0.9-A current limit and 0.7-Ω R_DS(ON). The device includes a shutdown pin for low quiescent current (<1 µA) and uses external resistors on the negative feedback pin to set the output voltage. It is rated for operation from -40°C to 125°C and meets ESD standards of ±2000 V human-body model and ±200 V machine model.

Suppliers

Company
Product
Description
Supplier Links
LM2611 1.4MHz Cuk Converter - LM2611BMF/NOPB - Texas Instruments
Dallas, TX, United States
LM2611 1.4MHz Cuk Converter
LM2611BMF/NOPB
LM2611 1.4MHz Cuk Converter LM2611BMF/NOPB
1.4MHz Cuk Converter 5-SOT-23 -40 to 125

1.4MHz Cuk Converter 5-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
1.4MHz 14V 900mA SOT-23 Voltage Regulator IC
739-LM2611BMF/NOPB
1.4MHz 14V 900mA SOT-23 Voltage Regulator IC 739-LM2611BMF/NOPB
1.4MHz Cuk Converter, 2.7-14V In, Adj Out, 900mA, SOT-23 Product overview: LM2611BMF/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4MHz, 14V, 900mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.4MHz, 14V, 900mA, SOT-23, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2611BMF/NOPB can be used for catalog matching and distributor lookup.

1.4MHz Cuk Converter, 2.7-14V In, Adj Out, 900mA, SOT-23 Product overview: LM2611BMF/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4MHz, 14V, 900mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.4MHz, 14V, 900mA, SOT-23, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2611BMF/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2611BMF/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM2611BMF/NOPBTR-ND
Voltage Regulators - DC DC Switching Regulators LM2611BMF/NOPBTR-ND
Cuk Switching Regulator IC Negative Adjustable -1.23V 1 Output 900mA SC-74A, SOT-753

Cuk Switching Regulator IC Negative Adjustable -1.23V 1 Output 900mA SC-74A, SOT-753

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2611BMF/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM2611BMF/NOPBDKR-ND
Voltage Regulators - DC DC Switching Regulators LM2611BMF/NOPBDKR-ND
Cuk Switching Regulator IC Negative Adjustable -1.23V 1 Output 900mA SC-74A, SOT-753

Cuk Switching Regulator IC Negative Adjustable -1.23V 1 Output 900mA SC-74A, SOT-753

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2611BMF/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM2611BMF/NOPBCT-ND
Voltage Regulators - DC DC Switching Regulators LM2611BMF/NOPBCT-ND
Cuk Switching Regulator IC Negative Adjustable -1.23V 1 Output 900mA SC-74A, SOT-753

Cuk Switching Regulator IC Negative Adjustable -1.23V 1 Output 900mA SC-74A, SOT-753

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2611BMF/NOPB - 1053180-LM2611BMF/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2611BMF/NOPB
1053180-LM2611BMF/NOPB
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2611BMF/NOPB 1053180-LM2611BMF/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1053180-LM2611BMF/NO PB Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Cuk Frequency - Switching: 1.4MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-23-5 Purpose: Step-Up/Step-Down Maximum Input Voltage: 14V Nominal Output Voltage (Min/Fixed): -1.23V Maximum Output Voltage: -22V Minimum Input Voltage: 2.7V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1053180-LM2611BMF/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Cuk
Frequency - Switching: 1.4MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-5
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 14V
Nominal Output Voltage (Min/Fixed): -1.23V
Maximum Output Voltage: -22V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM2611BMF/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM2611BMF/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM2611BMF/NOPB
IC REG CUK ADJ 900MA SOT23-5

IC REG CUK ADJ 900MA SOT23-5

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - LM2611BMF/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
LM2611BMF/NOPB
Voltage Regulators - DC DC Switching Regulators LM2611BMF/NOPB
IC REG CUK ADJ 900MA SOT23-5

IC REG CUK ADJ 900MA SOT23-5

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2611BMF/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM2611BMF/NOPB
Voltage Regulators - DC DC Switching Regulators LM2611BMF/NOPB
Cuk Switching Regulator IC Negative Adjustable -1.23V 1 Output 900mA SC-74A, SOT-753

Cuk Switching Regulator IC Negative Adjustable -1.23V 1 Output 900mA SC-74A, SOT-753

Buy Now
Sheung Wan, Hong Kong
Switching Voltage Regulators
LM2611BMF/NOPB
Switching Voltage Regulators LM2611BMF/NOPB
Switching Voltage Regulators 1.4MHZ CUK CONVERTER

Switching Voltage Regulators 1.4MHZ CUK CONVERTER

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - LM2611BMF/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM2611BMF/NOPB
PMIC - Voltage Regulators - DC DC Switching Regulators LM2611BMF/NOPB
IC REG CUK ADJ 900MA SOT23-5

IC REG CUK ADJ 900MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LM2611BMF/NOPB 739-LM2611BMF/NOPB LM2611BMF/NOPBTR-ND 1053180-LM2611BMF/NOPB LM2611BMF/NOPB LM2611BMF/NOPB LM2611BMF/NOPB LM2611BMF/NOPB LM2611BMF/NOPB
Product Name LM2611 1.4MHz Cuk Converter 1.4MHz 14V 900mA SOT-23 Voltage Regulator IC Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2611BMF/NOPB Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck-Boost Cuk Buck; Boost
Package Type Other; SOT-23 Other; SOT-23 Other; SC-74A, SOT-753 SOT23; Other; SOT-23-5 SOT23; Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Special Features Light Load Efficiency Multiple Outputs; Synchronous Rectification
Output Voltage -1.23 to ? volts -36 volts -32 to -1.23 volts 1.23 volts -1.23 volts -1.23 volts -1.23 to -32 volts
VIN 2.7 to 14 volts 2.7 to 14 volts 14 volts 14 volts 2.7 to 14 volts
Unlock Full Specs
to access all available technical data