SIMPLE SWITCHER Power Converter 150 KHz 2A Step-Down Voltage Regulator with Features 7-DDPAK/TO-263 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1053122-LM2593HVS-AD
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 150kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: DDPAK/TO-263-7
Purpose: Step-Down
Maximum Input Voltage: 60V
Nominal Output Voltage (Min/Fixed): 1.2V
Maximum Output Voltage: 57V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Switching Regulator, Voltage-mode, 4A, 173kHz Switching Freq-Max, BIPolar, PSSO7
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 2A TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 2A TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Switching Voltage Regulators PWR CONVERTER 150KHz 2A ST-DOWN VLTG REG
IC REG BUCK ADJ 2A TO263-7
IC REG BUCK ADJ 2A DDPAK
IC REG BUCK ADJ 2A TO263-7
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2593HVS-ADJ/NOPB | 1053122-LM2593HVS-ADJ/NOPB | LM2593HVS-ADJ/NOPB | LM2593HVS-ADJ/NOPB-ND | LM2593HVS-ADJ/NOPB | LM2593HVS-ADJ/NOPB | LM2593HVS-ADJ/NOPB | LM2593HVS-ADJ/NOPB | LM2593HVS-ADJ/NOPB |
| Product Name | LM2593HV SIMPLE SWITCHER Power Converter 150 KHz 2A Step-Down Voltage Regulator with Features | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2593HVS-ADJ/NOPB | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | Buck | Buck | |||||
| Package Type | Other; DDPAK/TO-263,TO-220 | DPAK; TO-263; Other; DDPAK/TO-263-7 | TO-263; Other; TO-263-7 | TO-263; Other; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA | TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA | TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA | TO-263 | ||
| Output Voltage | 5 volts | 1.2 volts | 1.2 to 57 volts | 1.2 to 57 volts | 1.2 volts | 1.2 volts | |||
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | ||
| VIN | 4.5 to 60 volts | 60 volts | 4.5 to 60 volts | 4.5 to 60 volts | 60 volts |