The LM2622 is a step-up DC/DC converter with a 1.6A, 0.2Ω internal switch and pin-selectable operating frequencies of 600kHz or 1.3MHz, designed for biasing TFT displays and portable applications. It is housed in an 8-lead VSSOP package with dimensions of 5.3mm length, 3.4mm width, and 1.4mm thickness. The device operates from a 2.0V input voltage and includes overtemperature protection. It is rated for operation from -40°C to 125°C and meets RoHS compliance with a Level-1 moisture sensitivity rating.
600kHz/1.3MHz Step-up PWM DC/DC Converter 8-VSSOP -40 to 125
Switching Regulator, Current-mode, 2.3A, 1500kHz Switching Freq-Max, PDSO8
Switching Regulator, Current-mode, 2.3A, 1500kHz Switching Freq-Max, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 118468-LM2622MM-ADJ/
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 600kHz, 1.3MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-VSSOP
Purpose: Step-Up
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 1.26V
Maximum Output Voltage: 12V
Minimum Input Voltage: 2V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
"Boost Switching Regulator IC Positive Adjustable 1.26V 1 Output 1A (Switch) 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
"Boost Switching Regulator IC Positive Adjustable 1.26V 1 Output 1A (Switch) 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
"Boost Switching Regulator IC Positive Adjustable 1.26V 1 Output 1A (Switch) 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Switching Voltage Regulators 600kHz/1.3MHz Stp-up PWM DC/DC Cnvtr
IC REG BOOST ADJ 1A 8VSSOP
Boost Switching Regulator IC Positive Adjustable 1.26V 1 Output 1A (Switch) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
IC REG BOOST ADJ 1A 8VSSOP
IC REG BOOST ADJ 1A 8VSSOP
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2622MM-ADJ/NOPB | LM2622MM-ADJ/NOPB | 118468-LM2622MM-ADJ/NOPB | LM2622MM-ADJ/NOPBTR-ND | LM2622MM-ADJ/NOPB | LM2622MM-ADJ/NOPB | LM2622MM-ADJ/NOPB | LM2622MM-ADJ/NOPB | LM2622MM-ADJ/NOPB |
| Product Name | LM2622 600kHz/1.3MHz Step-up PWM DC/DC Converter | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2622MM-ADJ/NOPB | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Boost | Boost | Boost | Boost | |||||
| Package Type | Other; VSSOP | SSOP; Other; VSSOP8 | SSOP; Other; 8-VSSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | ||
| Output Voltage | 1.26 to 12 volts | 1.26 volts | 1.26 to 12 volts | 1.26 volts | 1.26 to 12 volts | 1.26 volts | |||
| VIN | 2 to 12 volts | 12 volts | 2 to 12 volts | 2 to 12 volts | 12 volts | ||||
| fsw | 1250 kHz | 600 to 1300 kHz | 600 to 1300 kHz | 600 to 1300 kHz | 600 to 1300 kHz | 600 kHz | 600 to 1300 kHz |